PCE Instruments / PCE Americas Inc. Datasheets for Hygrometers and Humidity Measurement Instruments

Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more

Product Name Notes
- High accuracy - MIN/MAX function - Compact, portable design - Includes type K thermocouple sensor Tmax 200°C or 392°F - Easy-to-read 8 mm / 0.32 in LCD screen with...
- Measures air temperature, relative humidity, dew point temperature and wet bulb temperature - Temperature units displayed in degrees Celsius (°C) and degrees Fahrenheit (°F) - Minimum, maximum and hold...
Air humidity meter PCE-313 S Air humidity meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD...
converts temperature or humiditytoa 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The temperature sensor PCE-P18L was developed and constructed for the...
Humidity Detector for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional...
Humidity sensor converts temperature or humidity to a 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The humidity sensor PCE-P18L was developed...
Multi-function air humidity meter scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer...
Multi-function humidity detector scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and...
Multifunction Air Humidity Meter with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to...
Multifunction PCE-THB 38 air humidity meter. (thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity,...
Featuring a large, backlit display and six-button operation, the meter is both easy to read and easy to use. The meter is equipped to take one-time measurements on the spot...
PCE-G1A is a humidity detector with a large display. This IP54-rated wall-mountable device measures both relative humidity (%RH) and temperature (°C only). The PCE-G1A humidity detector has a large LED...
PCE-THB 40 comes manufacturer calibrated and is powered by the included batteries. An optional electric power supply is available for purchase separately. ISO-certified calibration also may be purchased as an...
PCE-VA 20 is a multifunction relative humidity meter for assessing wind, weather, indoor / outdoor environmental climate conditions as well as for testing heating, ventilation and air conditioning or cooling...
PCE-VA 20-SET is a multifunction relative humidity meter with air flow hoods for assessing and balancing heating, ventilation and air conditioning or cooling (HVAC) systems. In addition to measuring relative...
The PCE-HT 71N Air Humidity Meter detects air temperature and humidity and stores readings in its internal memory. The Air Humidity Meter has a compact format and a wide memory...
The PCE-HT 71N Relative Humidity Meter detects air temperature and humidity and stores readings in its internal memory. The Relative Humidity Meter has a compact format and a wide memory...
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home...
The relative humidity meter PCE-MA 200 allows different materials to be weighed and their moisture contents determined. The heating chamber is heated by halogen lamps up to 199 °C. In...
With the PCE-320 Air Humidity Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using...