PCE Instruments / PCE Americas Inc. Datasheets for Gas Instruments

Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more

Product Name Notes
CO2 analyser for air-quality / measures CO2 ratio / temperature and air humidity / easy to read / barograph display The innovatively designed CO2 analyser PCE-AC 2000 rates the air...
Particle counter PCE-RCM 11 Air Quality Monitor for Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3" TFT...
PCE-LD 1 is a portable handheld gas detector used to locate CFC / HFC refrigerant gas leaks. This highly sensitive gas leak detector can locate gas leaks from HVACR refrigeration...
PCE-WMM 50 is a wall-mounted gas detector that uses diffusion to monitor carbon dioxide (CO2) gas levels and ambient temperature (ºC / ºF) indoors. This indoor air quality meter features...
The airborne particle-counting hygiene meter PCE-RCM 12 is used for indicative testing of environmental parameters. The airborne particle-counting hygiene meter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature...
The PCE-AS1 air sampling device uses the aerosol impaction principle or Andersen collision principle when taking measurements. When samples are taken, the air particles enter through the surface of the...
VOCs are airborne gaseous or vaporous substances of organic origin. Examples of VOCs include hydrocarbons, alcohols, aldehydes and organic chemicals. Where do VOCs come from? Many detergents, solvents, paints, varnishes,...