PCE Instruments / PCE Americas Inc. Datasheets for Surface Metrology Equipment
Surface metrology equipment is used to measure the surface finish and/or geometry of engineering components. Surface texture and topology characteristics include surface roughness, contour, form, waviness, and defects.
Surface Metrology Equipment: Learn more
| Product Name | Notes |
|---|---|
| Roughness Tester PCE-RT 11 Roughness tester for accurate determination of roughness according to Ra, Rz, Rq and Rt / with piezoelectric probe / big OLED display with backlight The Roughness... | |
| PCE-RT 1200 Roughness Tester For quick, accurate measurement of Ra, Rz, Rq and Rt roughness parameters PCE-RT 1200 is a portable roughness tester used in many different material surface testing... | |
| Surface texture meter / measurement range covers Ra and Rz / LCD display with background lights / sensor made of a diamond / induction principle The surface texture meter PCE-RT... | |
| The Bluetooth handheld surface - roughness tester is used to determine surface roughness. The compact roughness tester is a handheld device for mobile use. Due to the power supply via... | |
| The portable and easy-to-use roughness tester with an OLED display is particularly suitable for quick and accurate measurements in the workshop or laboratory. The roughness tester uses a DSP chip... | |
| The roughness tester PCE-RT 2000 is used for accurate measurement of surface roughness. The roughness tester can be used on all surfaces. The roughness with the roughness measuring device is... | |
| The roughness tester PCE-RT 2000BT is used for accurate measurement of surface roughness. The roughness tester can be used on all surfaces. The roughness is measured precisely with the roughness... | |
| The roughness tester PCE-RT 2300 is used to measure the roughness of surfaces. The PCE-RT 2300 roughness meter has a removable motorized sensor. This property makes it possible to determine... |