PCE Instruments / PCE Americas Inc. Datasheets for Thickness Gages

Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Thickness Gages: Learn more

Product Name Notes
- Designed for non-destructive testing and inspection - Measures coating thickness on Fe and nFe metals - Displays measuring units in μm, mm or mils - Saves up to 2000...
PCE-CT 27FN is a Coating Thickness Gauge that takes non-destructive measurements of nonmagnetic coating, insulating layer and dry film thickness (DFT) on metal substrates such as steel and aluminum. Ideal...
PCE-CT 65 is a thickness gauge that uses magnetic induction (ferrous) or eddy current (non-ferrous) to take non-destructive measurements of coating and dry film thickness (DFT) on metal substrates such...
PCE-TG 100 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a contact transducer (included) to measure the thickness of ferrous and...
PCE-TG 110 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a high-temperature contact transducer (included) to measure the thickness of ferrous...
PCE-TG 120 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a miniature contact transducer (included) to measure the thickness of ferrous...
PCE-TG 250 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a contact transducer (included) to measure the thickness of coated and...
The PCE-CT 26 thickness gauge is used for quickly detecting the coating thickness of paint on metals, such as iron in the automotive sector. One typical use is in detecting...
The PCE-CT 28 Thickness gauges for cars is for measuring the thickness of paint and plastic on ferrous or non-ferrous materials without damaging the coating's surface. The Thickness gauges stands...