PCE Instruments / PCE Americas Inc. Datasheets for Eddy Current Instruments
Eddy current instruments are NDT instruments that induce detectable eddy currents in conductive materials. They are used to detect flaws, determine thickness, inspect welds, measure conductivity, and sort alloys.
Eddy Current Instruments: Learn more
| Product Name | Notes |
|---|---|
| PCE-COM 20 Material Tester for Metals Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz... | |
| PCE-USC 30 is a flaw detector designed for the non-destructive testing (NDT) and non-destructive evaluation (NDE) of electrically conductive materials. This portable, handheld flaw detector detects surface defects and measures... |