PCE Instruments / PCE Americas Inc. Datasheets for Force and Torque Instruments

Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more

Product Name Notes
Digital Torque Meter PCE-TM 80 meter to determine the “torque moment” up to 147 Ncm / PC interface and software (optional) / Peak-Hold function / external torque sensor / selection...
Dynamometer PCE-FM 200 Dynamometer for tensile force measurement and pressure force measurement up to 200 N USB interface and evaluation software for data transmission / Many measuring adapters The dynamometer...
Force gauge PCE-FM 500N Force gauge for tensile force measurement and pressure force measurement up to 500 N (112 lbs) / With internal load cell / USB interface for data...
Force gauge PCE-FM 50NTraction gauge / Compression force / USB interfacePEAK function / Different measuring units / Incl. Software This force gauge is a tensile / compressive force...
PCE-PTR 200N Dynamometer for tensile force measurement and pressure force measurement up to 200 N (45 lbs) USB interface and evaluation software for data transmission / Many measuring adapters The...
PCE-PTR 200N F orce gauge for tensile force measurement and pressure force measurement up to 200 N (45 lbs) USB interface and evaluation software for data transmission / Many measuring...
Universal Testing Machine PCE-MTS500 to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed Our motorized material test stand...
PCE-CS 10000N is a digital battery-powered heavy-duty industrial crane, lifter, suspended or hanging scale, dynamometer, electronic balance or weighing hook that displays measurement values in kilograms (kg) or pounds (lbs).