PCE Instruments / PCE Americas Inc. Datasheets for Power Quality Analyzers and Monitors
Power quality analyzers measure and monitor electrical power parameters to avoid disturbances, track steady-state variations, and ensure the reliability of power distribution systems.
Power Quality Analyzers and Monitors: Learn more
| Product Name | Notes |
|---|---|
| PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. | |
| PCE-PCM 1 is a multipurpose power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as... | |
| Power Quality Analyser / Power Analyzer for energy monitoring / configuration and data transfer via app / measurement without interrupting the power supply / incl. test leads / compact designThe... | |
| The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and... | |
| The PCE-830 Power Analyzer is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Power Analyzer also measures parameters such as voltage, current,... | |
| The PCE-GPA 50 current clamp is used to measure the current of 1- or 3-phase loads. This clamp is especially characterized by its measuring range up to 2000 A. Another... | |
| The PCE-PA 8300 is a Three Phase Power Data Logger that features a durable enclosure, SD card memory, a LCD graphic display, as well as apparent, effective, and reactive power... | |
| The PCE-PA6000 power analyzer is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance and frequency. The power analyzer also offers the... | |
| The power analyzer is a useful tool for precisely recording various electrical parameters. With a measuring range of 0 to 600V for AC voltage and 0 to 1,000 A for... | |
| The Three-Phase Power Analyzer (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power factor, phase angle, energy, voltage,... |