PCE Instruments / PCE Americas Inc. Datasheets for Moisture Meters

Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more

Product Name Notes
Absolute Moisture Meter of waste paper (% H2O) with a very robust penetrating probe.
Air humidity meter PCE-313 S Air humidity meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD...
converts temperature or humiditytoa 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The temperature sensor PCE-P18L was developed and constructed for the...
Humidity Detector for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional...
Humidity sensor converts temperature or humidity to a 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The humidity sensor PCE-P18L was developed...
Moisture meter PCE-RCM 11 Air Quality Monitor for Indicative Measurement of Environmental Conditions / Determination of HCHO, particulate matter (PM2.5 / PM10) / Temperature and relative humidity / 3" TFT...
Multifunction Air Humidity Meter with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to...
Multifunction PCE-THB 38 air humidity meter. (thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity,...
PCE-HGP Multifunction Moisture Meter Uses penetrating pins to measure moisture content of wood and other materials / Also measures air relative humidity (RH) and temperature and calculates dew point temperature...
PCE-PMI 2 Moisture Meter for Building Materials For nondestructive measurement of the moisture content of concrete, cement, gypsum, wood, plaster, mortar and more PCE-PMI 2 is a nondestructive moisture meter...
PCE-SMM 1 Absolute Moisture Meter for Soil Portable, handheld, battery-operated moisture-measuring probe for soil PCE-SMM 1 is an absolute moisture meter for soil ideal for use in agriculture, crop science,...
PCE-WP24 Timber Absolute Moisture Meter For noninvasive, nondestructive moisture measurements of wood, timber, lumber and other construction or building materials PCE-WP24 is a timber absolute moisture meter used to perform...
Portable pellets moisture Tester PCE-PEL 20 / sensor length 1000 mm / battery- powered / measuring range 10% to 20 % / easy, low-cost and quick measuring The pellets moisture...
Sawdust Moisture Meter for the absolute humidity of sawdust / wood chips (in% H2O) with very robust measuring chamber and simple operation The moisture analyzer is designed for professional use...
Featuring a large, backlit display and six-button operation, the meter is both easy to read and easy to use. The meter is equipped to take one-time measurements on the spot...
For industrial continuous production of concrete,in-line moisture measurement for monitoring and controlling the mixing process is important. Consistent quality of every concrete batch, reduction of the consumption of cement, and...
In addition to remarkable precision, the PCE-A-315 inline moisture analyzer delivers significant cost savings. The PCE-A-315 lowers energy costs by enabling shorter drying times and reduces labor costs by automating...
PCE-330 is a multifunction thermo-hygrometer with a quick-response sensor for measuring ambient temperature and relative humidity. This multipurpose handheld device also determines dew point temperature. Equipped with an easy-to-read dual...
PCE-555 is a combination digital hygrometer and digital thermometer used to measure relative humidity or air humidity as well as air temperature, dew point temperature and wet-bulb temperature. This portable,...
PCE-G1A is a humidity detector with a large display. This IP54-rated wall-mountable device measures both relative humidity (%RH) and temperature (°C only). The PCE-G1A humidity detector has a large LED...
PCE-MMK 1 is a portable handheld digital moisture meter used to measure the moisture content of wood, paper, textiles, concrete and other building materials. This multifunction moisture meter also measures...
PCE-MWM 220 VHF-Band Moisture Measurement Sensor Liquid Materials (pipe installation)
PCE-MWM 230 VHF-Band Moisture Measurement Sensor Crushed Stone, Gravel, Ore (conveyor)
PCE-THB 40 comes manufacturer calibrated and is powered by the included batteries. An optional electric power supply is available for purchase separately. ISO-certified calibration also may be purchased as an...
PCE-VA 20 is a multifunction relative humidity meter for assessing wind, weather, indoor / outdoor environmental climate conditions as well as for testing heating, ventilation and air conditioning or cooling...
PCE-VA 20-SET is a multifunction relative humidity meter with air flow hoods for assessing and balancing heating, ventilation and air conditioning or cooling (HVAC) systems. In addition to measuring relative...
PCE-WB 20SD is a multifunction data-logging hygrometer used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air...
PCE-WM1 is a multifunction absolute air moisture meter or absolute humidity detector used to determine relative humidity (% RH), absolute humidity (g/m³), air temperature, dew-point temperature and surface temperature (°C).
PCE-WMH-3 is a portable handheld digital absolute moisture meter or analyzer used to measure the moisture content of wood. This hammer-style wood moisture analyzer features preset characteristic curves for measuring...
The PCE-HT 71N Air Humidity Meter detects air temperature and humidity and stores readings in its internal memory. The Air Humidity Meter has a compact format and a wide memory...
The PCE-HT 71N Relative Humidity Meter detects air temperature and humidity and stores readings in its internal memory. The Relative Humidity Meter has a compact format and a wide memory...
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home...
The relative humidity meter PCE-MA 200 allows different materials to be weighed and their moisture contents determined. The heating chamber is heated by halogen lamps up to 199 °C. In...
The top of the sensor serves as a coupling with a female thread, which enables the mounting of the sensor on a pipe with a 33 mm diameter. The cable...
The use of a microwave moisture meter, as opposed to a humidity sensor, provides a very consistent and high product quality while reducing operating and maintenance costs. When connected to...
With the PCE-320 Air Humidity Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using...