PCE Instruments / PCE Americas Inc. Datasheets for Milliohm Meters
Milliohm meters are capable of measuring very small resistances
Milliohm Meters: Learn more
| Product Name | Notes |
|---|---|
| Milliohm Meter PCE-MO 2002 (Milliohm Meter with ruggedized and waterproof carrying case. With highly accurate measurement range) This Milliohm Meter comes with a housing protected against water splash. With the... | |
| Ohm Meter PCE MO 3001 meter for the smallest resistances / 0.1 μΩ resolution / accumulator operated / extensive LCD / polycarbonate ABS casing / EN 61010-1 | |
| Milliohmmeter PCE-MO 2001 (supplied with a water resistant brief-case, for measuring ranges from 100 μΩ to 2000 Ω) This Milliohmmeter is supplied with a large 3½ positions LCD display that... | |
| PCE-MO 2001-US Milliohmmeter Measures electrical resistance from 100 μΩ to 2000 Ω / Heavy-duty water-resistant casePCE-MO 2001-US is a milliohmmeter used to measure electrical resistance in everything from machines... |