PCE Instruments / PCE Americas Inc. Datasheets for Weather Instruments

Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity.
Weather Instruments: Learn more

Product Name Notes
- High accuracy - MIN/MAX function - Compact, portable design - Includes type K thermocouple sensor Tmax 200°C or 392°F - Easy-to-read 8 mm / 0.32 in LCD screen with...
- Measures air temperature, relative humidity, dew point temperature and wet bulb temperature - Temperature units displayed in degrees Celsius (°C) and degrees Fahrenheit (°F) - Minimum, maximum and hold...
PCE-PDA 10L Anemometer for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data logger The differential pressure gauges of the PCE-PDA...
Accurate Anemometer meter with connection port, memory, software for measuring wind speed, temperature and Anemometer This Anemometer meter is very economical. With this Anemometer meter you can measure wind speed...
Accurate anemometer to measure air temperature and velocity with calculation of volume of air current and RS-232 interface for data transfer to a computer, software and cable is included This...
Anemometer PCE-VA 11 for air temperature and infrared temperature / Extreme value measurement / Measurement of air velocity and volume flow / Backlit LCD / Measurement in °C and °F...
Climate Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional...
Climate Meter PCE-313 S Climate Meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1...
Cup vane Anemometer PCE-A420 digital cup vane Anemometer wind direction will not influence the measurement Without a doubt, the main advantage of this handheld cup vane Anemometer is that it...
Multifunction Anemometer with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C...
Multifunction PCE-THB 38 Climate meter . (thermometer, humidity meter and Climate meter all in one device) The PCE-THB 38 Climate Meter is ideal for detecting and digitally displaying humidity,...
Robust wind sensor PCE-FST-200-201-I for permanent installation / powder coating/ weatherproof seal protectionThe wind speed sensor is compatible with and can be mounted on to a wide variety of...
Wind Sensor PCE-FST-200-201-H-I Robust wind sensor for permanent installation / powder coating / weatherproof, by use of seals / heatingThe wind speed sensor is compatible with and can be...
Wind Sensor PCE-FST-200-201-H-U Robust wind sensor for permanent installation / powder coating / weatherproof, by use of seals / heatingThe wind speed sensor is compatible with and can be...
Featuring a large, backlit display and six-button operation, the meter is both easy to read and easy to use. The meter is equipped to take one-time measurements on the spot...
PCE-330 is a climate meter with a quick-response sensor for measuring ambient temperature and relative humidity. This multipurpose handheld device also determines dew point temperature. Equipped with an easy-to-read dual...
PCE-555 is a combination digital hygrometer and digital thermometer used to measure relative humidity or air humidity as well as air temperature, dew point temperature and wet-bulb temperature. This portable,...
PCE-HVAC 2 is a high-velocity multifunction anemometer with a pitot tube. This portable anemometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature.
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC...
PCE-THB 40 comes manufacturer calibrated and is powered by the included batteries. An optional electric power supply is available for purchase separately. ISO-certified calibration also may be purchased as an...
PCE-VA 20 is a multifunction anemometer for assessing wind, weather, indoor / outdoor environmental climate conditions as well as for testing heating, ventilation and air conditioning or cooling (HVAC) systems.
PCE-WB 20SD is a data-logging heat stress meter used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature,...
The multifunction wind measurer determines the wind speed via an impeller with a diameter of 65 mm / 2.5". The anemometer can reliably determine the speed in a measuring range...
The PCE-HT 71N Climate Meter detects air temperature and humidity and stores readings in its internal memory. The Climate Meter has a compact format and a wide memory capacity (up...
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home...
The Wind Direction Station was developed to measure the wind direction in the industrial environment. This Wind Direction Station can be connected to data loggers, process control systems, displays. A...
The Wind Measurement Device impresses with its compact design and various output signals. The Wind Measurement Device can be used for applications in warning technology, building automation and home technology.
The wind measurer PCE-ADL 11 is a data logger for wind speeds. The configuration on the wind measuring device is carried out via the supplied software and provides multiple settings...
The wind measurer PCE-EM 890 is an instrument for measuring environmental conditions. The wind measurer gives you an accurate measurement very quickly. Due to the small dimensions and the low weight,...
The wind measurer has a measuring range of 0 ... 30 m / s. In addition to the air flow, the wind measurer can also measure the ambient temperature between -20 ...
With the PCE-320 Heat Stress Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using...