PCE Instruments / PCE Americas Inc. Datasheets for Clamp Meters

Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more

Product Name Notes
Digital Clamp Meter for measuring AC/DC current, AC voltage and resistance, with a maximum aperture of 18mm The PCE-DC1 Clamp Meter has been designed to detect, indirectly, AC/DC current and...
Digital multimeter to test leakage current / RMS measurement / continuity and resistance test / measures voltage up to 600 V With the PCE-LCT 1 Digital multimeter it is possible...
Mini Clamp Meter for measuring AC current, AC voltage, DC current and frequency (3 in 1) / maximum aperture of clamps is 18mm The PCE-DC 1 Mini Clamp Meter has...
Clamp meter PCE-CM 40 Flexible current clamp up to 3000 A / Rogowski coil with 170 mm (6.7 in) diameter / Inrush function / Frequency measurement / LC display The...
Clamp Meter PCE-DC 41 Voltage metering up to 600 V / current metering up to 600 A / CAT III 600 V Electrical resistance metering up to 1000 Ω /...
Clamp on tester PCE-CM 3 Fork Clamp Up to 200 A AC / AC / DC Voltage Measurement / Simple Current Measurement / LC display / Continuity test / Thermometer...
PCE-DC3 Clamp Meter Measures AC/DC electrical current up to 80 amps PCE-DC3 is a user-friendly digital clamp meter used to measure AC/DC electrical currents with high accuracy. This electrical current...
Three-Phase Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Clamp Meter (Graphic Power Quality...
PCE-PCM 1 is a multipurpose clamp meter or power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power...
The PCE-360 is a Current Clamp with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time...
The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current,...
The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This Clamp Meter also measures parameters such as voltage, current, frequency,...
The PCE-PA 8000 Clamp Meter is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Clamp Meter you will be able to...