PCE Instruments / PCE Americas Inc. Datasheets for Nondestructive Testing (NDT) Equipment
Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more
| Product Name | Notes |
|---|---|
| Condition Monitoring Stethoscope for use in machinery maintenance and repair The PCE-S 41 Condition Monitoring Stethoscope is battery powered and easy to use. This Condition Monitoring Stethoscope can be used... | |
| Condition Monitoring Stethoscope PCE-S 40 Acoustic stethoscope for maintenance and servicing of machines / measuring tip approx. 16.5 cm / earpieces made of soft plastic / total length approx. 1... | |
| Condition Monitoring Stethoscope PCE-S 42 Machine stethoscope to listen to bearings and motors / two measuring tips of different lengths / 32 sound levels / noise-suppressing headphones included in delivery... | |
| PCE-COM 20 Material Tester for Metals Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz... | |
| PCE-FD 20 is a portable ultrasonic flaw detector with a large LCD screen that displays A-scan maps of ultrasonic signals as well as B-scan cross sections. Ideal for use in... | |
| PCE-HT 225E is a material tester or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable... | |
| PCE-HT-225A is a material tester or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for... | |
| PCE-USC 30 is a flaw detector designed for the non-destructive testing (NDT) and non-destructive evaluation (NDE) of electrically conductive materials. This portable, handheld flaw detector detects surface defects and measures... |