PCE Instruments / PCE Americas Inc. Datasheets for Digital Multimeters

Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Digital Multimeters: Learn more

Product Name Notes
Digital multimeter Indicates the nominal value for simulations and measurement of input electrical signals such as frequency and temperature The PCE-123 digital multimeter / nominal value indicator is a device...
Digital multimeter to test leakage current / RMS measurement / continuity and resistance test / measures voltage up to 600 V With the PCE-LCT 1 Digital multimeter it is possible...
Three-Phase Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Clamp Meter (Graphic Power Quality...
The PCE-360 is a Current Clamp with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time...
The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current,...
The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This Clamp Meter also measures parameters such as voltage, current, frequency,...
The PCE-PA 8000 Clamp Meter is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Clamp Meter you will be able to...