PCE Instruments / PCE Americas Inc. Datasheets for Pressure Instruments
Pressure instruments are used to measure, monitor, record, transmit or control pressure.
Pressure Instruments: Learn more
| Product Name | Notes |
|---|---|
| PCE-PDA 10L Manometer for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data logger The differential pressure gauges of the PCE-PDA... | |
| PCE-PDA 1L Manometer for relative and differential pressure / Pitot tube adaptable to pressure gauge / MAX MIN function / Data logger The differential pressure gauges of the PCE-PDA series... | |
| PCE-PDA A100L Pressure Gauge Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function The... | |
| PCE-PDA Series Differential Pressure Meter Pressure gauge for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data logger The differential pressure... | |
| PCE-PDA 1000L Pressure Gauge Digital pressure gauge for measuring relative pressure from -100 ... 2000 kPa / Data logger / MAX MIN HOLD functions / USB interface / Graphic LCD... | |
| PCE-PDA 100L HVAC meter for relative and differential pressure / Pitot tube adaptable to manometer / MAX MIN function / Datalogger The differential pressure gauges of the PCE-PDA series are... | |
| Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure... | |
| PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. | |
| PCE-HVAC 2 is a high-velocity multifunction manometer with a pitot tube. This portable manometer can be used to determine air speed, air pressure, air flow, differential pressure and ambient temperature. | |
| PCE-P01 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. | |
| PCE-P05 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. |