Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers CLB194BK

Description
The Cable Lacing Bar (CLB) reduces strain on cables connected to a patch panel or device. Available in three depths the CLB is sold in packs of ten (10) to reduce packaging. Features: Constructed of 0.25" steel rod. Designed to reduce cable strain. Available with no offset, 2" or 4" offset. Designed to fit standard EIA 19” rails. Sold in packages of ten (10) pieces. Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rod - Offset Height - Width - Depth - Thickness - Angle CLB190BK - 0.44 19.00 0.00 0.25 n/a CLB192BK - 0.44 19.00 2.00 0.25 75 Degrees CLB194BK - 0.44 19.00 4.00 0.25 75 Degrees
Request a Quote Datasheet
Description
The Cable Lacing Bar (CLB) reduces strain on cables connected to a patch panel or device. Available in three depths the CLB is sold in packs of ten (10) to reduce packaging. Features: Constructed of 0.25" steel rod. Designed to reduce cable strain. Available with no offset, 2" or 4" offset. Designed to fit standard EIA 19” rails. Sold in packages of ten (10) pieces. Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rod - Offset Height - Width - Depth - Thickness - Angle CLB190BK - 0.44 19.00 0.00 0.25 n/a CLB192BK - 0.44 19.00 2.00 0.25 75 Degrees CLB194BK - 0.44 19.00 4.00 0.25 75 Degrees
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - CLB194BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
CLB194BK
Rack Mounting Solutions - Rack Accessories - Cable Managers CLB194BK
The Cable Lacing Bar (CLB) reduces strain on cables connected to a patch panel or device. Available in three depths the CLB is sold in packs of ten (10) to reduce packaging. Features: Constructed of 0.25" steel rod. Designed to reduce cable strain. Available with no offset, 2" or 4" offset. Designed to fit standard EIA 19” rails. Sold in packages of ten (10) pieces. Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rod - Offset Height - Width - Depth - Thickness - Angle CLB190BK - 0.44 19.00 0.00 0.25 n/a CLB192BK - 0.44 19.00 2.00 0.25 75 Degrees CLB194BK - 0.44 19.00 4.00 0.25 75 Degrees

The Cable Lacing Bar (CLB) reduces strain on cables connected to a patch panel or device. Available in three depths the CLB is sold in packs of ten (10) to reduce packaging.

Features:

  • Constructed of 0.25" steel rod.
  • Designed to reduce cable strain.
  • Available with no offset, 2" or 4" offset.
  • Designed to fit standard EIA 19” rails.
  • Sold in packages of ten (10) pieces.
  • Finished in smooth RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Rod - Offset
Height - Width - Depth - Thickness - Angle
CLB190BK - 0.44 19.00 0.00 0.25 n/a
CLB192BK - 0.44 19.00 2.00 0.25 75 Degrees
CLB194BK - 0.44 19.00 4.00 0.25 75 Degrees

Supplier's Site
Rack Accessories - 164-CLB194BK-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-CLB194BK-ND
Rack Accessories 164-CLB194BK-ND
10PK 4IN OFFSET CABLE LACE BAR

10PK 4IN OFFSET CABLE LACE BAR

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number CLB194BK 164-CLB194BK-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM1492-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM1362-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Components - HM2687-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details