Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers C4VCM77BK1

Description
Features Constructed in 16-Gauge Steel. Formed cable manager's body with the door. Mounts vertically inside Hammond rack cabinets. Available in three heights. Designed to work with our C4, C4RR, and DCZ4 cabinet series. Includes mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Vertical Managers Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions - Frame Series Height - Width - Depth - Height - Rack Units - Compatability C4VCM42BK1 - 42.00 3.62 4.00 42.00 24U C4 30" wide C4VCM73BK1 - 73.00 3.62 4.00 73.00 42U C4 30" wide, DCZ4 C4VCM77BK1 - 77.00 3.62 4.00 77.00 44U C4 30" wide, DCZ4 Vertical Finger Managers Compatible with - For Use with 24" - For Use with 30" Wide Cabinet Frame - Wide Cabinet Frame Cabinet Height - No Cover - Cover Included 42U C4VFM42UBK - C4VFMC3042UBK 44U C4VFM44UBK - C4VFMC3044UBK
Request a Quote Datasheet
Description
Features Constructed in 16-Gauge Steel. Formed cable manager's body with the door. Mounts vertically inside Hammond rack cabinets. Available in three heights. Designed to work with our C4, C4RR, and DCZ4 cabinet series. Includes mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Vertical Managers Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions - Frame Series Height - Width - Depth - Height - Rack Units - Compatability C4VCM42BK1 - 42.00 3.62 4.00 42.00 24U C4 30" wide C4VCM73BK1 - 73.00 3.62 4.00 73.00 42U C4 30" wide, DCZ4 C4VCM77BK1 - 77.00 3.62 4.00 77.00 44U C4 30" wide, DCZ4 Vertical Finger Managers Compatible with - For Use with 24" - For Use with 30" Wide Cabinet Frame - Wide Cabinet Frame Cabinet Height - No Cover - Cover Included 42U C4VFM42UBK - C4VFMC3042UBK 44U C4VFM44UBK - C4VFMC3044UBK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - C4VCM77BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
C4VCM77BK1
Rack Mounting Solutions - Rack Accessories - Cable Managers C4VCM77BK1
Features Constructed in 16-Gauge Steel. Formed cable manager's body with the door. Mounts vertically inside Hammond rack cabinets. Available in three heights. Designed to work with our C4, C4RR, and DCZ4 cabinet series. Includes mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Vertical Managers Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions - Frame Series Height - Width - Depth - Height - Rack Units - Compatability C4VCM42BK1 - 42.00 3.62 4.00 42.00 24U C4 30" wide C4VCM73BK1 - 73.00 3.62 4.00 73.00 42U C4 30" wide, DCZ4 C4VCM77BK1 - 77.00 3.62 4.00 77.00 44U C4 30" wide, DCZ4 Vertical Finger Managers Compatible with - For Use with 24" - For Use with 30" Wide Cabinet Frame - Wide Cabinet Frame Cabinet Height - No Cover - Cover Included 42U C4VFM42UBK - C4VFMC3042UBK 44U C4VFM44UBK - C4VFMC3044UBK

Features

  • Constructed in 16-Gauge Steel.
  • Formed cable manager's body with the door.
  • Mounts vertically inside Hammond rack cabinets.
  • Available in three heights.
  • Designed to work with our C4, C4RR, and DCZ4 cabinet series.
  • Includes mounting hardware.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Hook and Loop Roll

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Vertical Managers

Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Mounting Dimensions - Frame Series
Height - Width - Depth - Height - Rack Units - Compatability
C4VCM42BK1 - 42.00 3.62 4.00 42.00 24U C4 30" wide
C4VCM73BK1 - 73.00 3.62 4.00 73.00 42U C4 30" wide, DCZ4
C4VCM77BK1 - 77.00 3.62 4.00 77.00 44U C4 30" wide, DCZ4

Vertical Finger Managers


Compatible with - For Use with 24" - For Use with 30"
Wide Cabinet Frame - Wide Cabinet Frame
Cabinet Height - No Cover - Cover Included
42U C4VFM42UBK - C4VFMC3042UBK
44U C4VFM44UBK - C4VFMC3044UBK

Supplier's Site
Rack Accessories - HM2190-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM2190-ND
Rack Accessories HM2190-ND
Rack Cable Guide Cable Entry Systems

Rack Cable Guide Cable Entry Systems

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number C4VCM77BK1 HM2190-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rack Accessories - HM1481-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Rack Accessories - HM2635-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2698-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details