Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Rails CPR77SZPL

Description
Features: Constructed in 12-gauge steel Sold in pairs EIA compliant square hole punched (allows choice of cage nuts for 10-32 or 12-24 or M6 thread cage nuts). Rails come stamped and numbered in 1U (1.75") increments. Bolts vertically in cabinets. Compatible with C2 and REFK cabinets. Mounting hardware included: Strut mounting hardware (for both rails). Starter quantity (25) of 10-32 cage nuts Rails are compatible for 19"and 24" rack mounting. Side of rail for rear support or accessory mounting (compatible with server slides). Finished in Zinc steel plate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Square Hole L-Rail - Rack Units - Height CPR35SZPL - 20U 35.00 CPR42SZPL - 24U 42.00 CPR49SZPL - 28U 49.00 CPR56SZPL - 32U 56.00 CPR63SZPL - 36U 63.00 CPR70SZPL - 40U 70.00 CPR77SZPL - 44U 77.00 CPR78SZPL - 45U 78.75 CPR85SZPL - 49U 85.75
Request a Quote Datasheet
Description
Features: Constructed in 12-gauge steel Sold in pairs EIA compliant square hole punched (allows choice of cage nuts for 10-32 or 12-24 or M6 thread cage nuts). Rails come stamped and numbered in 1U (1.75") increments. Bolts vertically in cabinets. Compatible with C2 and REFK cabinets. Mounting hardware included: Strut mounting hardware (for both rails). Starter quantity (25) of 10-32 cage nuts Rails are compatible for 19"and 24" rack mounting. Side of rail for rear support or accessory mounting (compatible with server slides). Finished in Zinc steel plate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Square Hole L-Rail - Rack Units - Height CPR35SZPL - 20U 35.00 CPR42SZPL - 24U 42.00 CPR49SZPL - 28U 49.00 CPR56SZPL - 32U 56.00 CPR63SZPL - 36U 63.00 CPR70SZPL - 40U 70.00 CPR77SZPL - 44U 77.00 CPR78SZPL - 45U 78.75 CPR85SZPL - 49U 85.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Rails - CPR77SZPL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Rails
CPR77SZPL
Rack Mounting Solutions - Rack Accessories - Mounting Rails CPR77SZPL
Features: Constructed in 12-gauge steel Sold in pairs EIA compliant square hole punched (allows choice of cage nuts for 10-32 or 12-24 or M6 thread cage nuts). Rails come stamped and numbered in 1U (1.75") increments. Bolts vertically in cabinets. Compatible with C2 and REFK cabinets. Mounting hardware included: Strut mounting hardware (for both rails). Starter quantity (25) of 10-32 cage nuts Rails are compatible for 19"and 24" rack mounting. Side of rail for rear support or accessory mounting (compatible with server slides). Finished in Zinc steel plate. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Square Hole L-Rail - Rack Units - Height CPR35SZPL - 20U 35.00 CPR42SZPL - 24U 42.00 CPR49SZPL - 28U 49.00 CPR56SZPL - 32U 56.00 CPR63SZPL - 36U 63.00 CPR70SZPL - 40U 70.00 CPR77SZPL - 44U 77.00 CPR78SZPL - 45U 78.75 CPR85SZPL - 49U 85.75

Features:

  • Constructed in 12-gauge steel
  • Sold in pairs
  • EIA compliant square hole punched (allows choice of cage nuts for 10-32 or 12-24 or M6 thread cage nuts).
  • Rails come stamped and numbered in 1U (1.75") increments.
  • Bolts vertically in cabinets.
  • Compatible with C2 and REFK cabinets.
  • Mounting hardware included:
    • Strut mounting hardware (for both rails).
    • Starter quantity (25) of 10-32 cage nuts
  • Rails are compatible for 19"and 24" rack mounting.
  • Side of rail for rear support or accessory mounting (compatible with server slides).
  • Finished in Zinc steel plate.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Mounting Dimensions
Square Hole L-Rail - Rack Units - Height
CPR35SZPL - 20U 35.00
CPR42SZPL - 24U 42.00
CPR49SZPL - 28U 49.00
CPR56SZPL - 32U 56.00
CPR63SZPL - 36U 63.00
CPR70SZPL - 40U 70.00
CPR77SZPL - 44U 77.00
CPR78SZPL - 45U 78.75
CPR85SZPL - 49U 85.75

Supplier's Site
Rack Accessories - CPR77SZPL-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
CPR77SZPL-ND
Rack Accessories CPR77SZPL-ND
"Rack Rails For 77"" Panel (2 pieces)"

"Rack Rails For 77"" Panel (2 pieces)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number CPR77SZPL CPR77SZPL-ND
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Rails Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM3031-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM1361-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Panel Accessory - 38331865 - Radwell International
Hammond Manufacturing Company Inc.
View Details