Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors CBA1985LG1

Description
Features: Constructed of 14-gauge steel. Provides rack mount access or cable entry at the front or rear of the cabinet. Install a C2 door above or below for a unique solutions. Designed to fit within frame width opening either at the top or bottom of the frame. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Brushed Panel Horizontal Cable Manager Rack Panels PDUs and Outlet Strips Rack Mount Intake Blowers Fan Panel Assembly Fan Grill Panel Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Door Adapter Rack Mount Kit Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Uses - Rack Units Black - RAL 7035 Light Gray - Height - Width - Depth - Rack Units - Included CBA1975BK1 - CBA1975LG1 - 7.00 19.50 0.75 4U 3U CBA1985BK1 - CBA1985LG1 - 8.75 19.50 0.75 5U 3U Door Adapter Cable Entry Kit Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Uses - Cable Entry Dimensions Black - RAL 7035 Light Gray - Height - Width - Depth - Rack Units - Height - Width CCE1975BK1 - CCE1975LG1 - 7.00 19.50 0.38 4U 3.50 15.00
Request a Quote Datasheet
Description
Features: Constructed of 14-gauge steel. Provides rack mount access or cable entry at the front or rear of the cabinet. Install a C2 door above or below for a unique solutions. Designed to fit within frame width opening either at the top or bottom of the frame. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Brushed Panel Horizontal Cable Manager Rack Panels PDUs and Outlet Strips Rack Mount Intake Blowers Fan Panel Assembly Fan Grill Panel Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Door Adapter Rack Mount Kit Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Uses - Rack Units Black - RAL 7035 Light Gray - Height - Width - Depth - Rack Units - Included CBA1975BK1 - CBA1975LG1 - 7.00 19.50 0.75 4U 3U CBA1985BK1 - CBA1985LG1 - 8.75 19.50 0.75 5U 3U Door Adapter Cable Entry Kit Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Uses - Cable Entry Dimensions Black - RAL 7035 Light Gray - Height - Width - Depth - Rack Units - Height - Width CCE1975BK1 - CCE1975LG1 - 7.00 19.50 0.38 4U 3.50 15.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - CBA1985LG1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
CBA1985LG1
Rack Mounting Solutions - Rack Accessories - Doors CBA1985LG1
Features: Constructed of 14-gauge steel. Provides rack mount access or cable entry at the front or rear of the cabinet. Install a C2 door above or below for a unique solutions. Designed to fit within frame width opening either at the top or bottom of the frame. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Brushed Panel Horizontal Cable Manager Rack Panels PDUs and Outlet Strips Rack Mount Intake Blowers Fan Panel Assembly Fan Grill Panel Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Door Adapter Rack Mount Kit Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Uses - Rack Units Black - RAL 7035 Light Gray - Height - Width - Depth - Rack Units - Included CBA1975BK1 - CBA1975LG1 - 7.00 19.50 0.75 4U 3U CBA1985BK1 - CBA1985LG1 - 8.75 19.50 0.75 5U 3U Door Adapter Cable Entry Kit Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Uses - Cable Entry Dimensions Black - RAL 7035 Light Gray - Height - Width - Depth - Rack Units - Height - Width CCE1975BK1 - CCE1975LG1 - 7.00 19.50 0.38 4U 3.50 15.00

Features:

  • Constructed of 14-gauge steel.
  • Provides rack mount access or cable entry at the front or rear of the cabinet.
  • Install a C2 door above or below for a unique solutions.
  • Designed to fit within frame width opening either at the top or bottom of the frame.
  • Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Brushed Panel Horizontal Cable Manager
  • Rack Panels
  • PDUs and Outlet Strips
  • Rack Mount Intake Blowers
  • Fan Panel Assembly
  • Fan Grill Panel

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Door Adapter Rack Mount Kit

Units shown: inch. Switch units to: mm


Part No. - Part No. - Overall Dimensions - Uses - Rack Units
Black - RAL 7035 Light Gray - Height - Width - Depth - Rack Units - Included
CBA1975BK1 - CBA1975LG1 - 7.00 19.50 0.75 4U 3U
CBA1985BK1 - CBA1985LG1 - 8.75 19.50 0.75 5U 3U

Door Adapter Cable Entry Kit

Units shown: inch. Switch units to: mm


Part No. - Part No. - Overall Dimensions - Uses - Cable Entry Dimensions
Black - RAL 7035 Light Gray - Height - Width - Depth - Rack Units - Height - Width
CCE1975BK1 - CCE1975LG1 - 7.00 19.50 0.38 4U 3.50 15.00

Supplier's Site
Rack Accessories - CBA1985LG1-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
CBA1985LG1-ND
Rack Accessories CBA1985LG1-ND
Rack Blower Adapter Kit Cable Entry Systems

Rack Blower Adapter Kit Cable Entry Systems

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number CBA1985LG1 CBA1985LG1-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products