Hammond Manufacturing Company Inc. Electrical - Commercial C3R483612HCR

Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip shield top and seam-free sides, front and back. Stainless steel continuous hinge. Cover fastened with captive plated screws. Padlocking hasp. Collar studs provided for mounting optional panels. External mounting feet. Oil resistant gaskets are permanently secured. Finish Enclosure and cover are finished inside and out in ANSI 61 gray powder coating. Accessories Additional Inner Panels Ventilation Swing Panel Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part Number - H - W C3R16126HCR - 16.00 12.00 6.00 18P1309 - 13.00 9.00 C3R16166HCR - 16.00 16.00 6.00 18P1313 - 13.00 13.00 C3R18186HCR - 18.00 18.00 6.00 18P1515 - 15.00 15.00 C3R20166HCR - 20.00 16.00 6.00 18P1713 - 17.00 13.00 C3R20208HCR - 20.00 20.00 8.00 18P1717 - 17.00 17.00 C3R24208HCR - 24.00 20.00 8.00 18P2117 - 21.00 17.00 C3R24248HCR - 24.00 24.00 8.00 18P2121 - 21.00 21.00 C3R30248HCR - 30.00 24.00 8.00 18P2721 - 27.00 21.00 C3R30308HCR - 30.00 30.00 8.00 18P2727 - 27.00 27.00 C3R181810HCR - 18.00 18.00 10.00 18P1515 - 15.00 15.00 C3R242410HCR - 24.00 24.00 10.00 18P2121 - 21.00 21.00 C3R302410HCR - 30.00 24.00 10.00 18P2721 - 27.00 21.00 C3R363610HCR - 36.00 36.00 10.00 18P3333 - 33.00 33.00 C3R303012HCR - 30.00 30.00 12.00 18P2727 - 27.00 27.00 C3R362412HCR - 36.00 24.00 12.00 18P3321 - 33.00 21.00 C3R363012HCR - 36.00 30.00 12.00 18P3327 - 33.00 27.00 C3R423012HCR - 42.00 30.00 12.00 18P3927 - 39.00 27.00 C3R363612HCR - 36.00 36.00 12.00 18P3333 - 33.00 33.00 C3R423612HCR - 42.00 36.00 12.00 18P3933 - 39.00 33.00 C3R483612HCR - 48.00 36.00 12.00 18P4533 - 45.00 33.00 C3R603612HCR - 60.00 36.00 12.00 18P5733 - 57.00 33.00 C3R303016HCR - 30.00 30.00 16.00 18P2727 - 27.00 27.00 C3R483616HCR - 48.00 36.00 16.00 18P4533 - 45.00 33.00
Request a Quote
Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip shield top and seam-free sides, front and back. Stainless steel continuous hinge. Cover fastened with captive plated screws. Padlocking hasp. Collar studs provided for mounting optional panels. External mounting feet. Oil resistant gaskets are permanently secured. Finish Enclosure and cover are finished inside and out in ANSI 61 gray powder coating. Accessories Additional Inner Panels Ventilation Swing Panel Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part Number - H - W C3R16126HCR - 16.00 12.00 6.00 18P1309 - 13.00 9.00 C3R16166HCR - 16.00 16.00 6.00 18P1313 - 13.00 13.00 C3R18186HCR - 18.00 18.00 6.00 18P1515 - 15.00 15.00 C3R20166HCR - 20.00 16.00 6.00 18P1713 - 17.00 13.00 C3R20208HCR - 20.00 20.00 8.00 18P1717 - 17.00 17.00 C3R24208HCR - 24.00 20.00 8.00 18P2117 - 21.00 17.00 C3R24248HCR - 24.00 24.00 8.00 18P2121 - 21.00 21.00 C3R30248HCR - 30.00 24.00 8.00 18P2721 - 27.00 21.00 C3R30308HCR - 30.00 30.00 8.00 18P2727 - 27.00 27.00 C3R181810HCR - 18.00 18.00 10.00 18P1515 - 15.00 15.00 C3R242410HCR - 24.00 24.00 10.00 18P2121 - 21.00 21.00 C3R302410HCR - 30.00 24.00 10.00 18P2721 - 27.00 21.00 C3R363610HCR - 36.00 36.00 10.00 18P3333 - 33.00 33.00 C3R303012HCR - 30.00 30.00 12.00 18P2727 - 27.00 27.00 C3R362412HCR - 36.00 24.00 12.00 18P3321 - 33.00 21.00 C3R363012HCR - 36.00 30.00 12.00 18P3327 - 33.00 27.00 C3R423012HCR - 42.00 30.00 12.00 18P3927 - 39.00 27.00 C3R363612HCR - 36.00 36.00 12.00 18P3333 - 33.00 33.00 C3R423612HCR - 42.00 36.00 12.00 18P3933 - 39.00 33.00 C3R483612HCR - 48.00 36.00 12.00 18P4533 - 45.00 33.00 C3R603612HCR - 60.00 36.00 12.00 18P5733 - 57.00 33.00 C3R303016HCR - 30.00 30.00 16.00 18P2727 - 27.00 27.00 C3R483616HCR - 48.00 36.00 16.00 18P4533 - 45.00 33.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - C3R483612HCR - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial
C3R483612HCR
Electrical - Commercial C3R483612HCR
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 or 14 gauge galvanized steel. Drip shield top and seam-free sides, front and back. Stainless steel continuous hinge. Cover fastened with captive plated screws. Padlocking hasp. Collar studs provided for mounting optional panels. External mounting feet. Oil resistant gaskets are permanently secured. Finish Enclosure and cover are finished inside and out in ANSI 61 gray powder coating. Accessories Additional Inner Panels Ventilation Swing Panel Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part Number - H - W C3R16126HCR - 16.00 12.00 6.00 18P1309 - 13.00 9.00 C3R16166HCR - 16.00 16.00 6.00 18P1313 - 13.00 13.00 C3R18186HCR - 18.00 18.00 6.00 18P1515 - 15.00 15.00 C3R20166HCR - 20.00 16.00 6.00 18P1713 - 17.00 13.00 C3R20208HCR - 20.00 20.00 8.00 18P1717 - 17.00 17.00 C3R24208HCR - 24.00 20.00 8.00 18P2117 - 21.00 17.00 C3R24248HCR - 24.00 24.00 8.00 18P2121 - 21.00 21.00 C3R30248HCR - 30.00 24.00 8.00 18P2721 - 27.00 21.00 C3R30308HCR - 30.00 30.00 8.00 18P2727 - 27.00 27.00 C3R181810HCR - 18.00 18.00 10.00 18P1515 - 15.00 15.00 C3R242410HCR - 24.00 24.00 10.00 18P2121 - 21.00 21.00 C3R302410HCR - 30.00 24.00 10.00 18P2721 - 27.00 21.00 C3R363610HCR - 36.00 36.00 10.00 18P3333 - 33.00 33.00 C3R303012HCR - 30.00 30.00 12.00 18P2727 - 27.00 27.00 C3R362412HCR - 36.00 24.00 12.00 18P3321 - 33.00 21.00 C3R363012HCR - 36.00 30.00 12.00 18P3327 - 33.00 27.00 C3R423012HCR - 42.00 30.00 12.00 18P3927 - 39.00 27.00 C3R363612HCR - 36.00 36.00 12.00 18P3333 - 33.00 33.00 C3R423612HCR - 42.00 36.00 12.00 18P3933 - 39.00 33.00 C3R483612HCR - 48.00 36.00 12.00 18P4533 - 45.00 33.00 C3R603612HCR - 60.00 36.00 12.00 18P5733 - 57.00 33.00 C3R303016HCR - 30.00 30.00 16.00 18P2727 - 27.00 27.00 C3R483616HCR - 48.00 36.00 16.00 18P4533 - 45.00 33.00

Application

  • Designed for use as a wiring/junction box.
  • Provides protection against rain, sleet, snow and dripping water.

Standards

  • UL-50 Type 3R
  • CSA Type 3R
    • Complies with
    • NEMA Type 3R
    • IEC 60529, IP24

Construction

  • Formed and spot welded from 16 or 14 gauge galvanized steel.
  • Drip shield top and seam-free sides, front and back.
  • Stainless steel continuous hinge.
  • Cover fastened with captive plated screws.
  • Padlocking hasp.
  • Collar studs provided for mounting optional panels.
  • External mounting feet.
  • Oil resistant gaskets are permanently secured.

Finish

  • Enclosure and cover are finished inside and out in ANSI 61 gray powder coating.

Accessories

  • Additional Inner Panels
  • Ventilation
  • Swing Panel Kit

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H - W - D - Part Number - H - W
C3R16126HCR - 16.00 12.00 6.00 18P1309 - 13.00 9.00
C3R16166HCR - 16.00 16.00 6.00 18P1313 - 13.00 13.00
C3R18186HCR - 18.00 18.00 6.00 18P1515 - 15.00 15.00
C3R20166HCR - 20.00 16.00 6.00 18P1713 - 17.00 13.00
C3R20208HCR - 20.00 20.00 8.00 18P1717 - 17.00 17.00
C3R24208HCR - 24.00 20.00 8.00 18P2117 - 21.00 17.00
C3R24248HCR - 24.00 24.00 8.00 18P2121 - 21.00 21.00
C3R30248HCR - 30.00 24.00 8.00 18P2721 - 27.00 21.00
C3R30308HCR - 30.00 30.00 8.00 18P2727 - 27.00 27.00
C3R181810HCR - 18.00 18.00 10.00 18P1515 - 15.00 15.00
C3R242410HCR - 24.00 24.00 10.00 18P2121 - 21.00 21.00
C3R302410HCR - 30.00 24.00 10.00 18P2721 - 27.00 21.00
C3R363610HCR - 36.00 36.00 10.00 18P3333 - 33.00 33.00
C3R303012HCR - 30.00 30.00 12.00 18P2727 - 27.00 27.00
C3R362412HCR - 36.00 24.00 12.00 18P3321 - 33.00 21.00
C3R363012HCR - 36.00 30.00 12.00 18P3327 - 33.00 27.00
C3R423012HCR - 42.00 30.00 12.00 18P3927 - 39.00 27.00
C3R363612HCR - 36.00 36.00 12.00 18P3333 - 33.00 33.00
C3R423612HCR - 42.00 36.00 12.00 18P3933 - 39.00 33.00
C3R483612HCR - 48.00 36.00 12.00 18P4533 - 45.00 33.00
C3R603612HCR - 60.00 36.00 12.00 18P5733 - 57.00 33.00
C3R303016HCR - 30.00 30.00 16.00 18P2727 - 27.00 27.00
C3R483616HCR - 48.00 36.00 16.00 18P4533 - 45.00 33.00

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number C3R483612HCR
Product Name Electrical - Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Accessories - 2776455 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Components - HM2919-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3167-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details