Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Grounding & Bonding CBB77

Description
Feature Full length copper strip 0.13" x 0.63". Includes hardware for mounting on rack frame side struts. For use with the C2 Series only. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Use With Frame - Overall Dimensions - Mounting Height Height - Width - Thickness - Rack Units CBB22 - 22.00 0.63 0.13 12U CBB31 - 31.00 0.63 0.13 18U CBB35 - C2F1935... 35.00 0.63 0.13 20U CBB38 - 38.00 0.63 0.13 22U CBB42 - C2F1942... 42.00 0.63 0.13 24U CBB47 - 47.00 0.63 0.13 27U CBB49 - C2F1949... 49.00 0.63 0.13 28U CBB54 - 54.00 0.63 0.13 31U CBB56 - C2F1956... 56.00 0.63 0.13 32U CBB63 - C2F1963... 63.00 0.63 0.13 36U CBB70 - C2F1970... 70.00 0.63 0.13 40U CBB77 - 77.00 0.63 0.13 44U CBB78 - C2F1978... 78.00 0.63 0.13 45U CBB85 - C2F1985... 85.00 0.63 0.13 49U Additional sizes available. Contact your Hammond Representative for details.
Request a Quote Datasheet
Description
Feature Full length copper strip 0.13" x 0.63". Includes hardware for mounting on rack frame side struts. For use with the C2 Series only. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Use With Frame - Overall Dimensions - Mounting Height Height - Width - Thickness - Rack Units CBB22 - 22.00 0.63 0.13 12U CBB31 - 31.00 0.63 0.13 18U CBB35 - C2F1935... 35.00 0.63 0.13 20U CBB38 - 38.00 0.63 0.13 22U CBB42 - C2F1942... 42.00 0.63 0.13 24U CBB47 - 47.00 0.63 0.13 27U CBB49 - C2F1949... 49.00 0.63 0.13 28U CBB54 - 54.00 0.63 0.13 31U CBB56 - C2F1956... 56.00 0.63 0.13 32U CBB63 - C2F1963... 63.00 0.63 0.13 36U CBB70 - C2F1970... 70.00 0.63 0.13 40U CBB77 - 77.00 0.63 0.13 44U CBB78 - C2F1978... 78.00 0.63 0.13 45U CBB85 - C2F1985... 85.00 0.63 0.13 49U Additional sizes available. Contact your Hammond Representative for details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Grounding & Bonding - CBB77 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Grounding & Bonding
CBB77
Rack Mounting Solutions - Rack Accessories - Grounding & Bonding CBB77
Feature Full length copper strip 0.13" x 0.63". Includes hardware for mounting on rack frame side struts. For use with the C2 Series only. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Use With Frame - Overall Dimensions - Mounting Height Height - Width - Thickness - Rack Units CBB22 - 22.00 0.63 0.13 12U CBB31 - 31.00 0.63 0.13 18U CBB35 - C2F1935... 35.00 0.63 0.13 20U CBB38 - 38.00 0.63 0.13 22U CBB42 - C2F1942... 42.00 0.63 0.13 24U CBB47 - 47.00 0.63 0.13 27U CBB49 - C2F1949... 49.00 0.63 0.13 28U CBB54 - 54.00 0.63 0.13 31U CBB56 - C2F1956... 56.00 0.63 0.13 32U CBB63 - C2F1963... 63.00 0.63 0.13 36U CBB70 - C2F1970... 70.00 0.63 0.13 40U CBB77 - 77.00 0.63 0.13 44U CBB78 - C2F1978... 78.00 0.63 0.13 45U CBB85 - C2F1985... 85.00 0.63 0.13 49U Additional sizes available. Contact your Hammond Representative for details.

Feature

  • Full length copper strip 0.13" x 0.63".
  • Includes hardware for mounting on rack frame side struts.
  • For use with the C2 Series only.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Use With Frame - Overall Dimensions - Mounting Height
Height - Width - Thickness - Rack Units
CBB22 - 22.00 0.63 0.13 12U
CBB31 - 31.00 0.63 0.13 18U
CBB35 - C2F1935... 35.00 0.63 0.13 20U
CBB38 - 38.00 0.63 0.13 22U
CBB42 - C2F1942... 42.00 0.63 0.13 24U
CBB47 - 47.00 0.63 0.13 27U
CBB49 - C2F1949... 49.00 0.63 0.13 28U
CBB54 - 54.00 0.63 0.13 31U
CBB56 - C2F1956... 56.00 0.63 0.13 32U
CBB63 - C2F1963... 63.00 0.63 0.13 36U
CBB70 - C2F1970... 70.00 0.63 0.13 40U
CBB77 - 77.00 0.63 0.13 44U
CBB78 - C2F1978... 78.00 0.63 0.13 45U
CBB85 - C2F1985... 85.00 0.63 0.13 49U
Additional sizes available. Contact your Hammond Representative for details.

Supplier's Site
Rack Accessories - 164-CBB77-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-CBB77-ND
Rack Accessories 164-CBB77-ND
CONTEMPRA BUS BAR

CONTEMPRA BUS BAR

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number CBB77 164-CBB77-ND
Product Name Rack Mounting Solutions - Rack Accessories - Grounding & Bonding Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products