Hammond Manufacturing Company Inc. Electrical - Commercial - Metering Cabinets CMCQP3

Description
Application Designed for indoor housing of metering transformers per Hydro Quebec specifications. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panels. Hinged covers. 2 cutouts in top of each cabinet with metering plates included. Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosure Units shown: inch. Switch units to: mm Part No. - H - W - D - Gauge CMCQ303010 - 30.00 30.00 10.00 16 CMCQ363612 - 36.00 36.00 12.00 14 CMCQ484812 - 48.00 48.00 12.00 14 Panels Units shown: inch. Switch units to: mm Part No. - Description - H - W CMCQP1 - Accessory Plate 24.68 7.00 CMCQP2 - Universal Support Current Panel 12.76 13.39 CMCQP3 - Universal Support Voltage Panel 25.59 15.01 Panel Selection Guide - Panel supplied with enclosure - Panel capacity per enclosure Part No. - CMCQP1 - CMCQP2 - CMCQP3 - CMCQP1 - CMCQP2 - CMCQP3 CMCQ303010 - 1 1 1 1 1 1 CMCQ363612 - 1 1 1 2 1 1 CMCQ484812 - 1 1 1 2 2 1
Request a Quote Datasheet
Description
Application Designed for indoor housing of metering transformers per Hydro Quebec specifications. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panels. Hinged covers. 2 cutouts in top of each cabinet with metering plates included. Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosure Units shown: inch. Switch units to: mm Part No. - H - W - D - Gauge CMCQ303010 - 30.00 30.00 10.00 16 CMCQ363612 - 36.00 36.00 12.00 14 CMCQ484812 - 48.00 48.00 12.00 14 Panels Units shown: inch. Switch units to: mm Part No. - Description - H - W CMCQP1 - Accessory Plate 24.68 7.00 CMCQP2 - Universal Support Current Panel 12.76 13.39 CMCQP3 - Universal Support Voltage Panel 25.59 15.01 Panel Selection Guide - Panel supplied with enclosure - Panel capacity per enclosure Part No. - CMCQP1 - CMCQP2 - CMCQP3 - CMCQP1 - CMCQP2 - CMCQP3 CMCQ303010 - 1 1 1 1 1 1 CMCQ363612 - 1 1 1 2 1 1 CMCQ484812 - 1 1 1 2 2 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Metering Cabinets - CMCQP3 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Metering Cabinets
CMCQP3
Electrical - Commercial - Metering Cabinets CMCQP3
Application Designed for indoor housing of metering transformers per Hydro Quebec specifications. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panels. Hinged covers. 2 cutouts in top of each cabinet with metering plates included. Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosure Units shown: inch. Switch units to: mm Part No. - H - W - D - Gauge CMCQ303010 - 30.00 30.00 10.00 16 CMCQ363612 - 36.00 36.00 12.00 14 CMCQ484812 - 48.00 48.00 12.00 14 Panels Units shown: inch. Switch units to: mm Part No. - Description - H - W CMCQP1 - Accessory Plate 24.68 7.00 CMCQP2 - Universal Support Current Panel 12.76 13.39 CMCQP3 - Universal Support Voltage Panel 25.59 15.01 Panel Selection Guide - Panel supplied with enclosure - Panel capacity per enclosure Part No. - CMCQP1 - CMCQP2 - CMCQP3 - CMCQP1 - CMCQP2 - CMCQP3 CMCQ303010 - 1 1 1 1 1 1 CMCQ363612 - 1 1 1 2 1 1 CMCQ484812 - 1 1 1 2 2 1

Application

  • Designed for indoor housing of metering transformers per Hydro Quebec specifications.

Standards

  • CSA Type 1
  • Complies with
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 14 or 16 gauge steel.
  • Spot welded construction and formed edges.
  • Removable inner panels.
  • Hinged covers.
  • 2 cutouts in top of each cabinet with metering plates included.

Finish

  • Enclosure and cover are finished in ANSI 61 gray inside and out.
  • Inner panel is finished in ANSI 61 gray powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosure

Units shown: inch. Switch units to: mm


Part No. - H - W - D - Gauge
CMCQ303010 - 30.00 30.00 10.00 16
CMCQ363612 - 36.00 36.00 12.00 14
CMCQ484812 - 48.00 48.00 12.00 14

Panels

Units shown: inch. Switch units to: mm


Part No. - Description - H - W
CMCQP1 - Accessory Plate 24.68 7.00
CMCQP2 - Universal Support Current Panel 12.76 13.39
CMCQP3 - Universal Support Voltage Panel 25.59 15.01

Panel Selection Guide


- Panel supplied with enclosure - Panel capacity per enclosure
Part No. - CMCQP1 - CMCQP2 - CMCQP3 - CMCQP1 - CMCQP2 - CMCQP3
CMCQ303010 - 1 1 1 1 1 1
CMCQ363612 - 1 1 1 2 1 1
CMCQ484812 - 1 1 1 2 2 1

Supplier's Site
Rack Components - CMCQP3-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
CMCQP3-ND
Rack Components CMCQP3-ND
"Metal, Steel Panel, Inner 25.591"" L x 15.006"" W (650.01mm x 381.15mm) Gray"

"Metal, Steel Panel, Inner 25.591"" L x 15.006"" W (650.01mm x 381.15mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number CMCQP3 CMCQP3-ND
Product Name Electrical - Commercial - Metering Cabinets Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2680-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2877-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2806-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details