Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors C4DF2473VBK1

Description
Features Constructed in 16-gauge steel. Easily installs into C4 Series cabinets using integrated spring pin at top and bottom of the door. Hinged on left, swings from right to left. Need hinging on right? Order the C4RHINGE. Includes formed plastic handle, quarter-turn lock and hinges to mount on the cabinet. Available in Solid, Louvered, Perforated, Window and Vented Window options. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cabinet Door Replacement Lock Split Door Retrofit Kit
Request a Quote Datasheet
Description
Features Constructed in 16-gauge steel. Easily installs into C4 Series cabinets using integrated spring pin at top and bottom of the door. Hinged on left, swings from right to left. Need hinging on right? Order the C4RHINGE. Includes formed plastic handle, quarter-turn lock and hinges to mount on the cabinet. Available in Solid, Louvered, Perforated, Window and Vented Window options. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cabinet Door Replacement Lock Split Door Retrofit Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - C4DF2473VBK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
C4DF2473VBK1
Rack Mounting Solutions - Rack Accessories - Doors C4DF2473VBK1
Features Constructed in 16-gauge steel. Easily installs into C4 Series cabinets using integrated spring pin at top and bottom of the door. Hinged on left, swings from right to left. Need hinging on right? Order the C4RHINGE. Includes formed plastic handle, quarter-turn lock and hinges to mount on the cabinet. Available in Solid, Louvered, Perforated, Window and Vented Window options. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cabinet Door Replacement Lock Split Door Retrofit Kit

Features

  • Constructed in 16-gauge steel.
  • Easily installs into C4 Series cabinets using integrated spring pin at top and bottom of the door.
  • Hinged on left, swings from right to left.
    • Need hinging on right? Order the C4RHINGE.
  • Includes formed plastic handle, quarter-turn lock and hinges to mount on the cabinet.
  • Available in Solid, Louvered, Perforated, Window and Vented Window options.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Cabinet Door Replacement Lock
  • Split Door Retrofit Kit
Supplier's Site
Rack Components - C4DF2473VBK1-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
C4DF2473VBK1-ND
Rack Components C4DF2473VBK1-ND
"Metal, Steel Door, Front or Rear 73.310"" L x 20.380"" W x 0.690"" H (1862.07mm x 517.65mm x 17.53mm) Black"

"Metal, Steel Door, Front or Rear 73.310"" L x 20.380"" W x 0.690"" H (1862.07mm x 517.65mm x 17.53mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number C4DF2473VBK1 C4DF2473VBK1-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Components
Unlock Full Specs
to access all available technical data

Similar Products