Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers CLWS12

Description
For high-capacity applications in data centres, telecom rooms, and any other densely cabled facilities, the Hammond Cable Ladder (CL Series) is ideal. Although the CL series is intended to mount to Hammond rack mounting products, it may also be mounted on existing racks and cabinets. Features Manufactured using 16 gauge tube steel for the ladder tray. Both horizontal and vertical mounting is possible with the add-on accessories listed below. Mounting hardware is sold separately. Offered in 12" and 18" widths. Smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Currently only available for sale within the USA. Accessories Bolt Down Kit
Request a Quote Datasheet
Description
For high-capacity applications in data centres, telecom rooms, and any other densely cabled facilities, the Hammond Cable Ladder (CL Series) is ideal. Although the CL series is intended to mount to Hammond rack mounting products, it may also be mounted on existing racks and cabinets. Features Manufactured using 16 gauge tube steel for the ladder tray. Both horizontal and vertical mounting is possible with the add-on accessories listed below. Mounting hardware is sold separately. Offered in 12" and 18" widths. Smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Currently only available for sale within the USA. Accessories Bolt Down Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - CLWS12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
CLWS12
Rack Mounting Solutions - Rack Accessories - Cable Managers CLWS12
For high-capacity applications in data centres, telecom rooms, and any other densely cabled facilities, the Hammond Cable Ladder (CL Series) is ideal. Although the CL series is intended to mount to Hammond rack mounting products, it may also be mounted on existing racks and cabinets. Features Manufactured using 16 gauge tube steel for the ladder tray. Both horizontal and vertical mounting is possible with the add-on accessories listed below. Mounting hardware is sold separately. Offered in 12" and 18" widths. Smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Currently only available for sale within the USA. Accessories Bolt Down Kit

For high-capacity applications in data centres, telecom rooms, and any other densely cabled facilities, the Hammond Cable Ladder (CL Series) is ideal. Although the CL series is intended to mount to Hammond rack mounting products, it may also be mounted on existing racks and cabinets.

Features

  • Manufactured using 16 gauge tube steel for the ladder tray.
  • Both horizontal and vertical mounting is possible with the add-on accessories listed below.
  • Mounting hardware is sold separately.
  • Offered in 12" and 18" widths.
  • Smooth RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Currently only available for sale within the USA.

Accessories

  • Bolt Down Kit
Supplier's Site
Rack Accessories - 164-CLWS12-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-CLWS12-ND
Rack Accessories 164-CLWS12-ND
Tools/Equipment/Hard ware

Tools/Equipment/Hardware

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number CLWS12 164-CLWS12-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products