Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers CLCMB

Description
For high-capacity applications in data centres, telecom rooms, and any other densely cabled facilities, the Hammond Cable Ladder (CL Series) is ideal. Although the CL series is intended to mount to Hammond rack mounting products, it may also be mounted on existing racks and cabinets. Features Manufactured using 16 gauge tube steel for the ladder tray. Both horizontal and vertical mounting is possible with the add-on accessories listed below. Mounting hardware is sold separately. Offered in 12" and 18" widths. Smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Currently only available for sale within the USA. Accessories Bolt Down Kit
Request a Quote
Description
For high-capacity applications in data centres, telecom rooms, and any other densely cabled facilities, the Hammond Cable Ladder (CL Series) is ideal. Although the CL series is intended to mount to Hammond rack mounting products, it may also be mounted on existing racks and cabinets. Features Manufactured using 16 gauge tube steel for the ladder tray. Both horizontal and vertical mounting is possible with the add-on accessories listed below. Mounting hardware is sold separately. Offered in 12" and 18" widths. Smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Currently only available for sale within the USA. Accessories Bolt Down Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - CLCMB - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
CLCMB
Rack Mounting Solutions - Rack Accessories - Cable Managers CLCMB
For high-capacity applications in data centres, telecom rooms, and any other densely cabled facilities, the Hammond Cable Ladder (CL Series) is ideal. Although the CL series is intended to mount to Hammond rack mounting products, it may also be mounted on existing racks and cabinets. Features Manufactured using 16 gauge tube steel for the ladder tray. Both horizontal and vertical mounting is possible with the add-on accessories listed below. Mounting hardware is sold separately. Offered in 12" and 18" widths. Smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Currently only available for sale within the USA. Accessories Bolt Down Kit

For high-capacity applications in data centres, telecom rooms, and any other densely cabled facilities, the Hammond Cable Ladder (CL Series) is ideal. Although the CL series is intended to mount to Hammond rack mounting products, it may also be mounted on existing racks and cabinets.

Features

  • Manufactured using 16 gauge tube steel for the ladder tray.
  • Both horizontal and vertical mounting is possible with the add-on accessories listed below.
  • Mounting hardware is sold separately.
  • Offered in 12" and 18" widths.
  • Smooth RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Currently only available for sale within the USA.

Accessories

  • Bolt Down Kit
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number CLCMB
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers
Unlock Full Specs
to access all available technical data

Similar Products