Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers CLB190BK

Description
The Cable Lacing Bar (CLB) reduces strain on cables connected to a patch panel or device. Available in three depths the CLB is sold in packs of ten (10) to reduce packaging. Features: Constructed of 0.25" steel rod. Designed to reduce cable strain. Available with no offset, 2" or 4" offset. Designed to fit standard EIA 19” rails. Sold in packages of ten (10) pieces. Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rod - Offset Height - Width - Depth - Thickness - Angle CLB190BK - 0.44 19.00 0.00 0.25 n/a CLB192BK - 0.44 19.00 2.00 0.25 75 Degrees CLB194BK - 0.44 19.00 4.00 0.25 75 Degrees
Request a Quote Datasheet
Description
The Cable Lacing Bar (CLB) reduces strain on cables connected to a patch panel or device. Available in three depths the CLB is sold in packs of ten (10) to reduce packaging. Features: Constructed of 0.25" steel rod. Designed to reduce cable strain. Available with no offset, 2" or 4" offset. Designed to fit standard EIA 19” rails. Sold in packages of ten (10) pieces. Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rod - Offset Height - Width - Depth - Thickness - Angle CLB190BK - 0.44 19.00 0.00 0.25 n/a CLB192BK - 0.44 19.00 2.00 0.25 75 Degrees CLB194BK - 0.44 19.00 4.00 0.25 75 Degrees
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - CLB190BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
CLB190BK
Rack Mounting Solutions - Rack Accessories - Cable Managers CLB190BK
The Cable Lacing Bar (CLB) reduces strain on cables connected to a patch panel or device. Available in three depths the CLB is sold in packs of ten (10) to reduce packaging. Features: Constructed of 0.25" steel rod. Designed to reduce cable strain. Available with no offset, 2" or 4" offset. Designed to fit standard EIA 19” rails. Sold in packages of ten (10) pieces. Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rod - Offset Height - Width - Depth - Thickness - Angle CLB190BK - 0.44 19.00 0.00 0.25 n/a CLB192BK - 0.44 19.00 2.00 0.25 75 Degrees CLB194BK - 0.44 19.00 4.00 0.25 75 Degrees

The Cable Lacing Bar (CLB) reduces strain on cables connected to a patch panel or device. Available in three depths the CLB is sold in packs of ten (10) to reduce packaging.

Features:

  • Constructed of 0.25" steel rod.
  • Designed to reduce cable strain.
  • Available with no offset, 2" or 4" offset.
  • Designed to fit standard EIA 19” rails.
  • Sold in packages of ten (10) pieces.
  • Finished in smooth RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Rod - Offset
Height - Width - Depth - Thickness - Angle
CLB190BK - 0.44 19.00 0.00 0.25 n/a
CLB192BK - 0.44 19.00 2.00 0.25 75 Degrees
CLB194BK - 0.44 19.00 4.00 0.25 75 Degrees

Supplier's Site
Rack Accessories - HM2317-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM2317-ND
Rack Accessories HM2317-ND
Rack Cable Management

Rack Cable Management

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number CLB190BK HM2317-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rack Accessories - HM1482-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Enclosure Covers & Plates - 2558086 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers