Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cabinet Top Panels C2T2431FLG1

Description
Features Use with C2, C2RR, C4, C4RR, H1 or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Includes 8-32 Screw and Clip-nut cabinet fastening hardware. cURus recognized to UL507 and CSA C22.2 No.113. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Fan Tops for use with 4" Fans: 4" fan top panel - fans not included (see first table below). 4 or 6 openings depending on the depth of the rack. Maximum flexibility - add fans OR leave holes open (for cable access) OR use covers (see below) OR any combination. Pre-Wired Fan Tops: Available with (4) 4" fans or (1) 10" fan (factory wired). Long life, ball bearing, 4", 115 volts, 50/60 Hz. AC fan(s). Available in three depths and two colors. 4.7" versions are available with or without adjustable thermostats. 10" versions are available with or without cable entry holes. Accessories Tube Axial Fans Metal Fan Guard Filter Fan Grills
Request a Quote Datasheet
Description
Features Use with C2, C2RR, C4, C4RR, H1 or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Includes 8-32 Screw and Clip-nut cabinet fastening hardware. cURus recognized to UL507 and CSA C22.2 No.113. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Fan Tops for use with 4" Fans: 4" fan top panel - fans not included (see first table below). 4 or 6 openings depending on the depth of the rack. Maximum flexibility - add fans OR leave holes open (for cable access) OR use covers (see below) OR any combination. Pre-Wired Fan Tops: Available with (4) 4" fans or (1) 10" fan (factory wired). Long life, ball bearing, 4", 115 volts, 50/60 Hz. AC fan(s). Available in three depths and two colors. 4.7" versions are available with or without adjustable thermostats. 10" versions are available with or without cable entry holes. Accessories Tube Axial Fans Metal Fan Guard Filter Fan Grills
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cabinet Top Panels - C2T2431FLG1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cabinet Top Panels
C2T2431FLG1
Rack Mounting Solutions - Rack Accessories - Cabinet Top Panels C2T2431FLG1
Features Use with C2, C2RR, C4, C4RR, H1 or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Includes 8-32 Screw and Clip-nut cabinet fastening hardware. cURus recognized to UL507 and CSA C22.2 No.113. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Fan Tops for use with 4" Fans: 4" fan top panel - fans not included (see first table below). 4 or 6 openings depending on the depth of the rack. Maximum flexibility - add fans OR leave holes open (for cable access) OR use covers (see below) OR any combination. Pre-Wired Fan Tops: Available with (4) 4" fans or (1) 10" fan (factory wired). Long life, ball bearing, 4", 115 volts, 50/60 Hz. AC fan(s). Available in three depths and two colors. 4.7" versions are available with or without adjustable thermostats. 10" versions are available with or without cable entry holes. Accessories Tube Axial Fans Metal Fan Guard Filter Fan Grills

Features

  • Use with C2, C2RR, C4, C4RR, H1 or CLC cabinet series.
    • H1 requires H1TC Series for mounting.
  • 14 gauge steel construction.
  • Includes 8-32 Screw and Clip-nut cabinet fastening hardware.
  • cURus recognized to UL507 and CSA C22.2 No.113.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Fan Tops for use with 4" Fans:

  • 4" fan top panel - fans not included (see first table below).
  • 4 or 6 openings depending on the depth of the rack.
  • Maximum flexibility - add fans OR leave holes open (for cable access) OR use covers (see below) OR any combination.

Pre-Wired Fan Tops:

  • Available with (4) 4" fans or (1) 10" fan (factory wired).
  • Long life, ball bearing, 4", 115 volts, 50/60 Hz. AC fan(s).
  • Available in three depths and two colors.
  • 4.7" versions are available with or without adjustable thermostats.
  • 10" versions are available with or without cable entry holes.

Accessories

  • Tube Axial Fans
  • Metal Fan Guard
  • Filter Fan Grills
Supplier's Site
Rack Thermal Management - C2T2431FLG1-ND - DigiKey
Thief River Falls, MN, United States
Rack Thermal Management
C2T2431FLG1-ND
Rack Thermal Management C2T2431FLG1-ND
"Rack Fan Tray, Unpopulated, 6 Fans 25.00"" L x 23.75"" W x 0.07"" H (635.0mm x 603.2mm x 1.8mm)"

"Rack Fan Tray, Unpopulated, 6 Fans 25.00"" L x 23.75"" W x 0.07"" H (635.0mm x 603.2mm x 1.8mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number C2T2431FLG1 C2T2431FLG1-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cabinet Top Panels Rack Thermal Management
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - 164-1455CSPLBK-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - HM2637-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - 164-1455CSPLBK-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2710-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details