Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Hardware CAGKITM6-50

Description
Features This combo-pack is available in 10-32, 12-24 or M6 Mounting Screws and Cage Nuts. Convenient to have when installing rack-mount equipment in server (square hole) rails. The pack includes an equal number of 0.750” length black rack screws and zinc plated cage nuts for square hole punched panel rails. Specifications Quadrex truss oval head screw. ø 0.186 Diameter. 0.75" Length. Machine screw with full dog point. UNF-2A Threaded. Heat-treated low-carbon steel to ANSI B18.6.3 standard. Captive flat washer constructed of black Nylon 6/6. Outside Diameter: 0.429"-0.439" Thickness: 0.030"-0.040" Cage Nuts Constructed of zinc-plated SAE 1050-1065 spring steel. 0.375in (9.54mm) square hole punched panel rails. Heat-treated through austempering. Recommended torque spec 31.4 +/- 20% inch-lbs Maximum load rating will vary depending on rail mounting and cabinet load rating.
Request a Quote Datasheet
Description
Features This combo-pack is available in 10-32, 12-24 or M6 Mounting Screws and Cage Nuts. Convenient to have when installing rack-mount equipment in server (square hole) rails. The pack includes an equal number of 0.750” length black rack screws and zinc plated cage nuts for square hole punched panel rails. Specifications Quadrex truss oval head screw. ø 0.186 Diameter. 0.75" Length. Machine screw with full dog point. UNF-2A Threaded. Heat-treated low-carbon steel to ANSI B18.6.3 standard. Captive flat washer constructed of black Nylon 6/6. Outside Diameter: 0.429"-0.439" Thickness: 0.030"-0.040" Cage Nuts Constructed of zinc-plated SAE 1050-1065 spring steel. 0.375in (9.54mm) square hole punched panel rails. Heat-treated through austempering. Recommended torque spec 31.4 +/- 20% inch-lbs Maximum load rating will vary depending on rail mounting and cabinet load rating.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Hardware - CAGKITM6-50 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Hardware
CAGKITM6-50
Rack Mounting Solutions - Rack Accessories - Mounting Hardware CAGKITM6-50
Features This combo-pack is available in 10-32, 12-24 or M6 Mounting Screws and Cage Nuts. Convenient to have when installing rack-mount equipment in server (square hole) rails. The pack includes an equal number of 0.750” length black rack screws and zinc plated cage nuts for square hole punched panel rails. Specifications Quadrex truss oval head screw. ø 0.186 Diameter. 0.75" Length. Machine screw with full dog point. UNF-2A Threaded. Heat-treated low-carbon steel to ANSI B18.6.3 standard. Captive flat washer constructed of black Nylon 6/6. Outside Diameter: 0.429"-0.439" Thickness: 0.030"-0.040" Cage Nuts Constructed of zinc-plated SAE 1050-1065 spring steel. 0.375in (9.54mm) square hole punched panel rails. Heat-treated through austempering. Recommended torque spec 31.4 +/- 20% inch-lbs Maximum load rating will vary depending on rail mounting and cabinet load rating.

Features

  • This combo-pack is available in 10-32, 12-24 or M6 Mounting Screws and Cage Nuts.
  • Convenient to have when installing rack-mount equipment in server (square hole) rails.
  • The pack includes an equal number of 0.750” length black rack screws and zinc plated cage nuts for square hole punched panel rails.

Specifications

Quadrex truss oval head screw.

  • ø 0.186 Diameter.
  • 0.75" Length.
  • Machine screw with full dog point.
  • UNF-2A Threaded.
  • Heat-treated low-carbon steel to ANSI B18.6.3 standard.

Captive flat washer constructed of black Nylon 6/6.

  • Outside Diameter: 0.429"-0.439"
  • Thickness: 0.030"-0.040"

Cage Nuts

  • Constructed of zinc-plated SAE 1050-1065 spring steel.
  • 0.375in (9.54mm) square hole punched panel rails.
  • Heat-treated through austempering.
  • Recommended torque spec 31.4 +/- 20% inch-lbs
  • Maximum load rating will vary depending on rail mounting and cabinet load rating.
Supplier's Site
Rack Accessories - 164-CAGKITM6-50-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-CAGKITM6-50-ND
Rack Accessories 164-CAGKITM6-50-ND
MOUNTING SCREW/CAGE NUT 50PK

MOUNTING SCREW/CAGE NUT 50PK

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number CAGKITM6-50 164-CAGKITM6-50-ND
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Hardware Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products