Feature
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - Use With Frame - Overall Dimensions - Mounting Height
Height - Width - Thickness - Rack Units
CBB22 - 22.00 0.63 0.13 12U
CBB31 - 31.00 0.63 0.13 18U
CBB35 - C2F1935... 35.00 0.63 0.13 20U
CBB38 - 38.00 0.63 0.13 22U
CBB42 - C2F1942... 42.00 0.63 0.13 24U
CBB47 - 47.00 0.63 0.13 27U
CBB49 - C2F1949... 49.00 0.63 0.13 28U
CBB54 - 54.00 0.63 0.13 31U
CBB56 - C2F1956... 56.00 0.63 0.13 32U
CBB63 - C2F1963... 63.00 0.63 0.13 36U
CBB70 - C2F1970... 70.00 0.63 0.13 40U
CBB77 - 77.00 0.63 0.13 44U
CBB78 - C2F1978... 78.00 0.63 0.13 45U
CBB85 - C2F1985... 85.00 0.63 0.13 49U
Additional sizes available. Contact your Hammond Representative for details.
| Hammond Manufacturing Company Inc. | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | CBB38 | 164-CBB38-ND |
| Product Name | Rack Mounting Solutions - Rack Accessories - Grounding & Bonding | Rack Accessories |