Features
Allows partial height flush door installation.
Requires drilling of rack frame
Occupies 1.75” (1U) of panel height
Door support is 0.75” deep
Constructed of 14 gauge steel.
Finished in textured RAL9005 black powder paint finish.
TAA-compliant for GSA Schedule purchases.
RoHS and REACH compliant.
Manufactured in North America.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - Overall Dimensions - Mounting Dimensions - Rack Black - Height - Width - Depth - Height - Width - Units CPDS19BK1 - 1.73 19.56 0.73 1.75 19.00 1U
Features
- Allows partial height flush door installation.
- Requires drilling of rack frame
- Occupies 1.75” (1U) of panel height
- Door support is 0.75” deep
- Constructed of 14 gauge steel.
- Finished in textured RAL9005 black powder paint finish.
- TAA-compliant for GSA Schedule purchases.
- RoHS and REACH compliant.
- Manufactured in North America.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - Overall Dimensions - Mounting Dimensions - Rack
Black - Height - Width - Depth - Height - Width - Units
CPDS19BK1 - 1.73 19.56 0.73 1.75 19.00 1U