Features
Constructed in 16-Gauge Steel.
Formed cable manager's body with the door.
Mounts vertically inside Hammond rack cabinets.
Available in three heights.
Designed to work with our C4, C4RR, and DCZ4 cabinet series.
Includes mounting hardware.
Finished in textured RAL9005 black powder paint finish.
TAA-compliant for GSA Schedule purchases.
RoHS and REACH compliant.
Manufactured in North America.
Accessories
Hook and Loop Roll
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Vertical Managers
Units shown: inch. Switch units to: mm
Part No. - Overall Dimensions - Mounting Dimensions - Frame Series Height - Width - Depth - Height - Rack Units - Compatability C4VCM42BK1 - 42.00 3.62 4.00 42.00 24U C4 30" wide C4VCM73BK1 - 73.00 3.62 4.00 73.00 42U C4 30" wide, DCZ4 C4VCM77BK1 - 77.00 3.62 4.00 77.00 44U C4 30" wide, DCZ4
Vertical Finger Managers
Compatible with - For Use with 24" - For Use with 30" Wide Cabinet Frame - Wide Cabinet Frame Cabinet Height - No Cover - Cover Included 42U C4VFM42UBK - C4VFMC3042UBK 44U C4VFM44UBK - C4VFMC3044UBK
Features
- Constructed in 16-Gauge Steel.
- Formed cable manager's body with the door.
- Mounts vertically inside Hammond rack cabinets.
- Available in three heights.
- Designed to work with our C4, C4RR, and DCZ4 cabinet series.
- Includes mounting hardware.
- Finished in textured RAL9005 black powder paint finish.
- TAA-compliant for GSA Schedule purchases.
- RoHS and REACH compliant.
- Manufactured in North America.
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Vertical Managers
Units shown: inch. Switch units to: mm
Part No. - Overall Dimensions - Mounting Dimensions - Frame Series
Height - Width - Depth - Height - Rack Units - Compatability
C4VCM42BK1 - 42.00 3.62 4.00 42.00 24U C4 30" wide
C4VCM73BK1 - 73.00 3.62 4.00 73.00 42U C4 30" wide, DCZ4
C4VCM77BK1 - 77.00 3.62 4.00 77.00 44U C4 30" wide, DCZ4
Vertical Finger Managers
Compatible with - For Use with 24" - For Use with 30"
Wide Cabinet Frame - Wide Cabinet Frame
Cabinet Height - No Cover - Cover Included
42U C4VFM42UBK - C4VFMC3042UBK
44U C4VFM44UBK - C4VFMC3044UBK