Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Hardware CAGNUT1224-50

Description
Features Cage nuts for square hole rack mounting rails. Available in 10-32, 12-24 and M6 mounting profiles. Packaged in plastic clamshell or resealable jar (depending on quantity). Manufactured in North America. TAA Compliant. Specifications Constructed of zinc-plated SAE 1050-1065 spring steel. 0.375in (9.54mm) square hole punched panel rails. Heat-treated through austempering. Recommended torque spec 31.4 +/- 20% inch-lbs Maximum load rating will vary depending on rail mounting and cabinet load rating. Looking for screws as well? Get the CAGKIT that includes both screws and cage nuts. Our legacy 25-pack 1421CNA25 is priced to clear! 80% Off, available while supplies last! The cage nut is identical to the CAGNUT1032 but is the old part number. Accessories Rack Screws with Pilot Point Cage Nut Installation Tool
Request a Quote
Description
Features Cage nuts for square hole rack mounting rails. Available in 10-32, 12-24 and M6 mounting profiles. Packaged in plastic clamshell or resealable jar (depending on quantity). Manufactured in North America. TAA Compliant. Specifications Constructed of zinc-plated SAE 1050-1065 spring steel. 0.375in (9.54mm) square hole punched panel rails. Heat-treated through austempering. Recommended torque spec 31.4 +/- 20% inch-lbs Maximum load rating will vary depending on rail mounting and cabinet load rating. Looking for screws as well? Get the CAGKIT that includes both screws and cage nuts. Our legacy 25-pack 1421CNA25 is priced to clear! 80% Off, available while supplies last! The cage nut is identical to the CAGNUT1032 but is the old part number. Accessories Rack Screws with Pilot Point Cage Nut Installation Tool
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Hardware - CAGNUT1224-50 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Hardware
CAGNUT1224-50
Rack Mounting Solutions - Rack Accessories - Mounting Hardware CAGNUT1224-50
Features Cage nuts for square hole rack mounting rails. Available in 10-32, 12-24 and M6 mounting profiles. Packaged in plastic clamshell or resealable jar (depending on quantity). Manufactured in North America. TAA Compliant. Specifications Constructed of zinc-plated SAE 1050-1065 spring steel. 0.375in (9.54mm) square hole punched panel rails. Heat-treated through austempering. Recommended torque spec 31.4 +/- 20% inch-lbs Maximum load rating will vary depending on rail mounting and cabinet load rating. Looking for screws as well? Get the CAGKIT that includes both screws and cage nuts. Our legacy 25-pack 1421CNA25 is priced to clear! 80% Off, available while supplies last! The cage nut is identical to the CAGNUT1032 but is the old part number. Accessories Rack Screws with Pilot Point Cage Nut Installation Tool

Features

  • Cage nuts for square hole rack mounting rails.
  • Available in 10-32, 12-24 and M6 mounting profiles.
  • Packaged in plastic clamshell or resealable jar (depending on quantity).
  • Manufactured in North America.
  • TAA Compliant.

Specifications

  • Constructed of zinc-plated SAE 1050-1065 spring steel.
  • 0.375in (9.54mm) square hole punched panel rails.
  • Heat-treated through austempering.
  • Recommended torque spec 31.4 +/- 20% inch-lbs
  • Maximum load rating will vary depending on rail mounting and cabinet load rating.

Looking for screws as well? Get the CAGKIT that includes both screws and cage nuts.

Our legacy 25-pack 1421CNA25 is priced to clear! 80% Off, available while supplies last! The cage nut is identical to the CAGNUT1032 but is the old part number.

Accessories

  • Rack Screws with Pilot Point
  • Cage Nut Installation Tool
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number CAGNUT1224-50
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products