Hammond Manufacturing Company Inc. Electrical - Commercial C3RHCLOPK1

Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 gauge galvanized steel (14 gauge when 24" wide) Extended height door and seam-free sides, front and back. Galvanized steel lift-off hinges with stainless steel pins. Cover fastened securely with zinc plated draw pull catches. Provisions for padlocking on zinc-plated draw pull catch. Embossed mounting holes on back. Foam gasket seal around door opening. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Additional Inner Panels Additional Inner Panels Swing Panel Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - Optional Panel - Optional Mount Part No. - H - W - D - Part No. - H - W - Mounting Kit - Foot Kit C3R864HCLO - 8.00 6.00 4.00 14R0505 - 4.88 4.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R886HCLO - 8.00 8.00 6.00 14R0705 - 6.75 4.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R1086HCLO - 10.00 8.00 6.00 14R0707 - 6.75 6.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R12106HCLO - 12.00 10.00 6.00 14R0909 - 8.75 8.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R12126HCLO - 12.00 12.00 6.00 14R1109 - 10.75 8.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R16126HCLO - 16.00 12.00 6.00 14R1311 - 12.75 10.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R16166HCLO - 16.00 16.00 6.00 18P1313 - 13.00 13.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R20166HCLO - 20.00 16.00 6.00 18P1713 - 17.00 13.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R20208HCLO - 20.00 20.00 8.00 18P1717 - 17.00 17.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R24208HCLO - 24.00 20.00 8.00 18P2117 - 21.00 17.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R24248HCLO - 24.00 24.00 8.00 18P2121 - 21.00 21.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R30248HCLO - 30.00 24.00 8.00 18P2721 - 27.00 21.00 C3RHCLOPK2 - C3RHCLOMFK2
Request a Quote Datasheet
Description
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 gauge galvanized steel (14 gauge when 24" wide) Extended height door and seam-free sides, front and back. Galvanized steel lift-off hinges with stainless steel pins. Cover fastened securely with zinc plated draw pull catches. Provisions for padlocking on zinc-plated draw pull catch. Embossed mounting holes on back. Foam gasket seal around door opening. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Additional Inner Panels Additional Inner Panels Swing Panel Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - Optional Panel - Optional Mount Part No. - H - W - D - Part No. - H - W - Mounting Kit - Foot Kit C3R864HCLO - 8.00 6.00 4.00 14R0505 - 4.88 4.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R886HCLO - 8.00 8.00 6.00 14R0705 - 6.75 4.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R1086HCLO - 10.00 8.00 6.00 14R0707 - 6.75 6.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R12106HCLO - 12.00 10.00 6.00 14R0909 - 8.75 8.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R12126HCLO - 12.00 12.00 6.00 14R1109 - 10.75 8.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R16126HCLO - 16.00 12.00 6.00 14R1311 - 12.75 10.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R16166HCLO - 16.00 16.00 6.00 18P1313 - 13.00 13.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R20166HCLO - 20.00 16.00 6.00 18P1713 - 17.00 13.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R20208HCLO - 20.00 20.00 8.00 18P1717 - 17.00 17.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R24208HCLO - 24.00 20.00 8.00 18P2117 - 21.00 17.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R24248HCLO - 24.00 24.00 8.00 18P2121 - 21.00 21.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R30248HCLO - 30.00 24.00 8.00 18P2721 - 27.00 21.00 C3RHCLOPK2 - C3RHCLOMFK2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - C3RHCLOPK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial
C3RHCLOPK1
Electrical - Commercial C3RHCLOPK1
Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Formed and spot welded from 16 gauge galvanized steel (14 gauge when 24" wide) Extended height door and seam-free sides, front and back. Galvanized steel lift-off hinges with stainless steel pins. Cover fastened securely with zinc plated draw pull catches. Provisions for padlocking on zinc-plated draw pull catch. Embossed mounting holes on back. Foam gasket seal around door opening. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Additional Inner Panels Additional Inner Panels Swing Panel Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel - Optional Panel - Optional Mount Part No. - H - W - D - Part No. - H - W - Mounting Kit - Foot Kit C3R864HCLO - 8.00 6.00 4.00 14R0505 - 4.88 4.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R886HCLO - 8.00 8.00 6.00 14R0705 - 6.75 4.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R1086HCLO - 10.00 8.00 6.00 14R0707 - 6.75 6.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R12106HCLO - 12.00 10.00 6.00 14R0909 - 8.75 8.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R12126HCLO - 12.00 12.00 6.00 14R1109 - 10.75 8.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R16126HCLO - 16.00 12.00 6.00 14R1311 - 12.75 10.88 C3RHCLOPK1 - C3RHCLOMFK1 C3R16166HCLO - 16.00 16.00 6.00 18P1313 - 13.00 13.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R20166HCLO - 20.00 16.00 6.00 18P1713 - 17.00 13.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R20208HCLO - 20.00 20.00 8.00 18P1717 - 17.00 17.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R24208HCLO - 24.00 20.00 8.00 18P2117 - 21.00 17.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R24248HCLO - 24.00 24.00 8.00 18P2121 - 21.00 21.00 C3RHCLOPK2 - C3RHCLOMFK2 C3R30248HCLO - 30.00 24.00 8.00 18P2721 - 27.00 21.00 C3RHCLOPK2 - C3RHCLOMFK2

Application

  • Designed for use as a wiring/junction box.
  • Provides protection against rain, sleet, snow and dripping water.

Standards

  • UL-50 Type 3R
  • CSA Type 3R
  • Complies with
    • NEMA Type 3R
    • IEC 60529, IP24

Construction

  • Formed and spot welded from 16 gauge galvanized steel (14 gauge when 24" wide)
  • Extended height door and seam-free sides, front and back.
  • Galvanized steel lift-off hinges with stainless steel pins.
  • Cover fastened securely with zinc plated draw pull catches.
  • Provisions for padlocking on zinc-plated draw pull catch.
  • Embossed mounting holes on back.
  • Foam gasket seal around door opening.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Additional Inner Panels
  • Additional Inner Panels
  • Swing Panel Kit

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel - Optional Panel - Optional Mount
Part No. - H - W - D - Part No. - H - W - Mounting Kit - Foot Kit
C3R864HCLO - 8.00 6.00 4.00 14R0505 - 4.88 4.88 C3RHCLOPK1 - C3RHCLOMFK1
C3R886HCLO - 8.00 8.00 6.00 14R0705 - 6.75 4.88 C3RHCLOPK1 - C3RHCLOMFK1
C3R1086HCLO - 10.00 8.00 6.00 14R0707 - 6.75 6.88 C3RHCLOPK1 - C3RHCLOMFK1
C3R12106HCLO - 12.00 10.00 6.00 14R0909 - 8.75 8.88 C3RHCLOPK1 - C3RHCLOMFK1
C3R12126HCLO - 12.00 12.00 6.00 14R1109 - 10.75 8.88 C3RHCLOPK1 - C3RHCLOMFK1
C3R16126HCLO - 16.00 12.00 6.00 14R1311 - 12.75 10.88 C3RHCLOPK1 - C3RHCLOMFK1
C3R16166HCLO - 16.00 16.00 6.00 18P1313 - 13.00 13.00 C3RHCLOPK2 - C3RHCLOMFK2
C3R20166HCLO - 20.00 16.00 6.00 18P1713 - 17.00 13.00 C3RHCLOPK2 - C3RHCLOMFK2
C3R20208HCLO - 20.00 20.00 8.00 18P1717 - 17.00 17.00 C3RHCLOPK2 - C3RHCLOMFK2
C3R24208HCLO - 24.00 20.00 8.00 18P2117 - 21.00 17.00 C3RHCLOPK2 - C3RHCLOMFK2
C3R24248HCLO - 24.00 24.00 8.00 18P2121 - 21.00 21.00 C3RHCLOPK2 - C3RHCLOMFK2
C3R30248HCLO - 30.00 24.00 8.00 18P2721 - 27.00 21.00 C3RHCLOPK2 - C3RHCLOMFK2

Supplier's Site
Box Accessories - C3RHCLOPK1-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
C3RHCLOPK1-ND
Box Accessories C3RHCLOPK1-ND
MOUNTING KIT C3R HCLO SERIES

MOUNTING KIT C3R HCLO SERIES

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number C3RHCLOPK1 C3RHCLOPK1-ND
Product Name Electrical - Commercial Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products