Broadcom Inc. Datasheets for Line Drivers
Line drivers extend the transmission distance between terminals or computers connected along private lines or networks.
Line Drivers: Learn more
| Product Name | Notes |
|---|---|
| These line drivers are pin compatible with 26LS31 in applications where pin 4 = 5V and pin 12 = GND. Internal clamp diodes allow trouble-free operation when driving cable lengths... | |
| These line drivers are similar in function to the AEIC-7272-S16, only in an open-collector format. The VCC pin powers the internal logic only. Output voltage is dependent on the customer... | |
| These line drivers are similar to the popular 26LS31 device, but without the enable function. These line drivers provide the additional supply voltage range necessary for use in many industrial... |