SFCable.com Datasheets for Intercoms
Intercoms are an electronic communications system generally composed of fixed microphone/speaker units connected to a central control device.
Intercoms: Learn more
| Product Name | Notes |
|---|---|
| Intercom Hand Free Station with 7" TFT LCD Color monitor, Surface Mount. Working with NC-DS2 Series / NC-MON4 | |
| Intercom Hand Free Station with 7" TFT LCD Color monitor, Surface Mount. Working with NC-DS2 Series Door Satation max. 2 Door Stations 3 slave monitors (SS-NC-DS2-SUB), and 2 Audio Phone... | |
| Main Console with 32 Zones Signal Range up to 300ft Open Area. Install up to 128 Buttons. Max 4x WSR32 Systems. Provides 4 Types of Reminding Tone Selection. Elegant Appearance... | |
| Outdoor Intercom Door Waterproof Anti Vandal Station with Color Camera, Flush Mounted, Stainless steel panel. support for 2 entrances and one main indoor monitor can connect up to 1 Master... | |
| Outdoor Intercom Door Waterproof Anti Vandal Station with Color Camera, Slim Size Surface Mounted, Stainless steel panel. support for 2 entrances and one main indoor monitor can connect up to... |