Jergens, Inc. Datasheets for Guide Bushings and Drill Bushings

Drill bushings are used to guide drills and other tools.
Guide Bushings and Drill Bushings: Learn more

Product Name Notes
5-Axis Quick Locating System (QLS) Bushings Jergens 5-Axis components allow users to mount directly to a T-slot with our special through-hole machine keys, QLS bushings, and QLS shoulder screws. All...
Generally, SHCSs are used for the installation of the OK-Vise® low-profile clamps. However, using a stud for fastening proves to be more practical in some cases. For example, when the...
Jergens Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54...
Jergens Ball Lock® Face Mount Receiver Bushings are generally utilized in blind hole applications (Slip Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54...
Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding. Features, Benefits, & Product Specifications: Material: Tool Steel Heat Treat: 58-62 RC Available...
Jergens Stainless Steel Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat:...
Jergens Stainless Steel Ball Lock® Face Mount Receiver Bushings are generally utilized in blind hole applications (Slip Fit). Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat:...
Locating repeatability will determine if (1) primary and (1) secondary or (2) primary liners are needed. With (2) primary liners, repeatability of ±0.0005" (±0.003mm) can be maintained if the (2)...
Whether you’re building your own fixtures or customizing existing workholding devices, Jergens Locating Components has all you need to ensure fast, accurate locating. Features, Benefits, & Product Specifications: Material: 52100...