Jergens, Inc. Ball Lock® Face Mount Receiver Bushings 49555

Description
Jergens Ball Lock® Face Mount Receiver Bushings are generally utilized in blind hole applications (Slip Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) Note(s): Cap screws supplied Installed bushings should be approximately 0.012" (0.3mm) below subplate surface.
Request a Quote Datasheet
Description
Jergens Ball Lock® Face Mount Receiver Bushings are generally utilized in blind hole applications (Slip Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) Note(s): Cap screws supplied Installed bushings should be approximately 0.012" (0.3mm) below subplate surface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Face Mount Receiver Bushings - 49555 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Face Mount Receiver Bushings
49555
Ball Lock® Face Mount Receiver Bushings 49555
Jergens Ball Lock® Face Mount Receiver Bushings are generally utilized in blind hole applications (Slip Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) Note(s): Cap screws supplied Installed bushings should be approximately 0.012" (0.3mm) below subplate surface.

Jergens Ball Lock® Face Mount Receiver Bushings are generally utilized in blind hole applications (Slip Fit).
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: 50-54 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Note(s):

  • Cap screws supplied
  • Installed bushings should be approximately 0.012" (0.3mm) below subplate surface.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Guide Bushings and Drill Bushings
Product Number 49555
Product Name Ball Lock® Face Mount Receiver Bushings
Unlock Full Specs
to access all available technical data

Similar Products