Jergens, Inc. Ball Lock® Back Mount Receiver Bushings 49561

Description
Jergens Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) Note(s): Installed bushings should be approximately 0.012" (0.3mm) below subplate surface. To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote
Description
Jergens Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) Note(s): Installed bushings should be approximately 0.012" (0.3mm) below subplate surface. To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Ball Lock¬Æ Back Mount Receiver Bushing, part number 49561, is designed for use in through hole applications with a light press fit. Constructed from 4340 steel and finished with black oxide, this bushing has a heat treatment hardness of 50-54 RC. It operates effectively within a temperature range of -20¬8F to 400¬8F (-30¬8C to 200¬8C). For installation, the bushing should be positioned approximately 0.3mm below the subplate surface, and care should be taken to ensure that the maximum interference fit between the bore and bushing outer diameter does not exceed 0.013mm to prevent binding. This product is suitable for applications requiring reliable and precise workholding solutions.

Datasheet Summary
Powered by GS/AI

Jergens Ball Lock¬Æ Back Mount Receiver Bushing, part number 49561, is designed for use in through hole applications with a light press fit. Constructed from 4340 steel and finished with black oxide, this bushing has a heat treatment hardness of 50-54 RC. It operates effectively within a temperature range of -20¬8F to 400¬8F (-30¬8C to 200¬8C). For installation, the bushing should be positioned approximately 0.3mm below the subplate surface, and care should be taken to ensure that the maximum interference fit between the bore and bushing outer diameter does not exceed 0.013mm to prevent binding. This product is suitable for applications requiring reliable and precise workholding solutions.

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Back Mount Receiver Bushings - 49561 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Back Mount Receiver Bushings
49561
Ball Lock® Back Mount Receiver Bushings 49561
Jergens Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) Note(s): Installed bushings should be approximately 0.012" (0.3mm) below subplate surface. To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).

Jergens Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit).
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: 50-54 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Note(s):

  • Installed bushings should be approximately 0.012" (0.3mm) below subplate surface.
  • To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Guide Bushings and Drill Bushings
Product Number 49561
Product Name Ball Lock® Back Mount Receiver Bushings
Unlock Full Specs
to access all available technical data

Similar Products