Jergens, Inc. Press Fit Slotted Locator Bushings 24306

Description
Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding. Features, Benefits, & Product Specifications: Material: Tool Steel Heat Treat: 58-62 RC Available for 3/16" through 1" (6mm through 25mm) diameter pins Supplied with roll pin (locate within ±0.002" of slot centerline)
Request a Quote
Description
Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding. Features, Benefits, & Product Specifications: Material: Tool Steel Heat Treat: 58-62 RC Available for 3/16" through 1" (6mm through 25mm) diameter pins Supplied with roll pin (locate within ±0.002" of slot centerline)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Press Fit Slotted Locator Bushing, part number 24306, is designed for use with L Pins to facilitate the alignment of two holes without binding. This specific bushing accommodates a pin diameter of 1/2 inch, with dimensions of A at .5001/.5007 inches, B at 0.625 inches, and C at 1 inch. The product is made from tool steel and is heat treated to a hardness of 58-62 RC, ensuring durability and strength. It is supplied with a roll pin that allows for precise location within ±0.002 inches of the slot centerline. This bushing is suitable for applications requiring accurate hole alignment in various manufacturing processes.

Datasheet Summary
Powered by GS/AI

Jergens Press Fit Slotted Locator Bushing, part number 24306, is designed for use with L Pins to facilitate the alignment of two holes without binding. This specific bushing accommodates a pin diameter of 1/2 inch, with dimensions of A at .5001/.5007 inches, B at 0.625 inches, and C at 1 inch. The product is made from tool steel and is heat treated to a hardness of 58-62 RC, ensuring durability and strength. It is supplied with a roll pin that allows for precise location within ±0.002 inches of the slot centerline. This bushing is suitable for applications requiring accurate hole alignment in various manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Press Fit Slotted Locator Bushings - 24306 - Jergens, Inc.
Cleveland, OH, United States
Press Fit Slotted Locator Bushings
24306
Press Fit Slotted Locator Bushings 24306
Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding. Features, Benefits, & Product Specifications: Material: Tool Steel Heat Treat: 58-62 RC Available for 3/16" through 1" (6mm through 25mm) diameter pins Supplied with roll pin (locate within ±0.002" of slot centerline)

Jergens Press Fit Slotted Locator Bushings are used with L Pins to align (2) holes without binding.
Features, Benefits, & Product Specifications:

  • Material: Tool Steel
  • Heat Treat: 58-62 RC

  • Available for 3/16" through 1" (6mm through 25mm) diameter pins
  • Supplied with roll pin (locate within ±0.002" of slot centerline)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Guide Bushings and Drill Bushings
Product Number 24306
Product Name Press Fit Slotted Locator Bushings
Unlock Full Specs
to access all available technical data

Similar Products