Jergens Ball Lock® Face Mount Receiver Bushings are generally utilized in blind hole applications (Slip Fit). Features, Benefits, & Product Specifications:
Material: 4340 Steel
Finish: Black Oxide
Heat Treat: 50-54 RC
Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Note(s):
Cap screws supplied
Installed bushings should be approximately 0.012" (0.3mm) below subplate surface.
Jergens Ball Lock® Face Mount Receiver Bushings are generally utilized in blind hole applications (Slip Fit).
Features, Benefits, & Product Specifications:
- Material: 4340 Steel
- Finish: Black Oxide
- Heat Treat: 50-54 RC
- Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Note(s):
- Cap screws supplied
- Installed bushings should be approximately 0.012" (0.3mm) below subplate surface.