SFCable.com Datasheets for Operator Interface Mounts and Arms
Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more
| Product Name | Notes |
|---|---|
| Aluminum ceiling projector brackets. -15°-+15° up and down tilt, 360° horizontal rotated. Ceiling profile: 80 or 170mm (3.15" or 6.7") from ceiling. Includes cable through hole. Support projector up to... | |
| Flat TV Mount 10~32" Tilt, LCD-201TA, Silver. This is tilt angle adjustable (0 to 15 degrees) wall bracket for flat TV. This wall mount supports most 10 to 32 inch... | |
| Flat TV Mount 23~37" Tilt/Swivel, PA-924, Black. This is articulating light duty mid size bracket for 23 to 37 inch screen size with 88lbs capacity. It can swivel plus/minus 90... | |
| Flat TV Mount 32~63" Tilt/Swivel, PA-948, Black. This is articulating light duty mid size bracket for 32 to 63 inch screen size with 132lbs capacity. It can swivel plus/minus 90... | |
| For 10-23 inch screen, with tidy cable management. Supported screen size is shown as a guidence. It may be larger or smaller as long as the weight is within the... | |
| For 10-23 inch screen. Supported screen size is shown as a guidence. It may be larger or smaller as long as the weight is within the limit. Tilt: -45 ~... | |
| For 10-32 inch screen, with tidy cable management. Supported screen size is shown as a guidence. It may be larger or smaller as long as the weight is within the... | |
| For 17-37 inch screen. Supported screen size is shown as a guidence. It may be larger or smaller as long as the weight is within the limit. Ceiling to TV:... | |
| One of the most versatile brackets. Its mounting plate can swivel 180 degrees, tilt from -5 (upward) to + 15(downward), and extend up to 28 inch (720mm) from the wall. | |
| This is one of the most versatile brackets with dual articulating arms. Its mounting plate can swivel 90 degrees, tilt from -15 (upward) to + 15(downward), and extend up to... | |
| This patented super low profile brackt keeps TV mere 5mm (0.2") close to the wall. TV hangs like a picture frame on the wall. This wall mount supports most 23... | |
| This patented super low profile brackt keeps TV mere 5mm (0.2") close to the wall. TV hangs like a picture frame on the wall. This wall mount supports most 26... | |
| Tilt: -20 ~ +20 degree. Ceiling to projector: 575 ~ 825mm (22.6" ~ 32.5"). Cable management. Max load: 20Kg (44lbs). Mounting hardware included. 5 year warranty. |