Red Lion Controls, Inc. Datasheets for Manual Pulse Generators

Manual pulse generators institute a command pulse when the handle is turned manually.
Manual Pulse Generators: Learn more

Product Name Notes
Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore
Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore
Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore
Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Shaft Encoder Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter