Amphenol Industrial Photovoltaic (Solar Panel) Connector Assemblies H4SMC4DM

Description
Male Coupler Connector Plus 12 AWG
Request a Quote Datasheet
Description
Male Coupler Connector Plus 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SMC4DM-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SMC4DM-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SMC4DM-ND
Male Coupler Connector Plus 12 AWG

Male Coupler Connector Plus 12 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
H4SMC4DM
Power Connectors H4SMC4DM
H4

H4

Buy Now
Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8209 - Newark, An Avnet Company
Chicago, IL, United States
Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8209
Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8209
CABLE CONN, MALE, MINUS, IP68, 1.5KV/20A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:20A; Voltage Rating:1.5kV

CABLE CONN, MALE, MINUS, IP68, 1.5KV/20A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:20A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 956-H4SMC4DM-ND H4SMC4DM 25AK8209
Product Name Photovoltaic (Solar Panel) Connector Assemblies Power Connectors Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products