Amphenol Industrial Photovoltaic (Solar Panel) Connector Assemblies H4SFC2DM

Description
Female Coupler Connector Plus 14 AWG
Request a Quote Datasheet
Description
Female Coupler Connector Plus 14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SFC2DM-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SFC2DM-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SFC2DM-ND
Female Coupler Connector Plus 14 AWG

Female Coupler Connector Plus 14 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
H4SFC2DM
Power Connectors H4SFC2DM
H4

H4

Buy Now
Cable Con, Female, Plus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8194 - Newark, An Avnet Company
Chicago, IL, United States
Cable Con, Female, Plus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8194
Cable Con, Female, Plus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8194
CABLE CON, FEMALE, PLUS, IP68, 1.5KV/15A; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:14AWG; Current Rating:15A; Voltage Rating:1.5kV

CABLE CON, FEMALE, PLUS, IP68, 1.5KV/15A; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:14AWG; Current Rating:15A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 956-H4SFC2DM-ND H4SFC2DM 25AK8194
Product Name Photovoltaic (Solar Panel) Connector Assemblies Power Connectors Cable Con, Female, Plus, Ip68, 1.5Kv/15A; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers