Samtec Inc. Pin & Socket Connectors HDAF-23-08.0-S-13-1

Description
2.00 mm x 1.20 mm HD Mezz Rugged High-De
Request a Quote Datasheet
Description
2.00 mm x 1.20 mm HD Mezz Rugged High-De
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HDAF-23-08.0-S-13-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HDAF-23-08.0-S-13-1
Pin & Socket Connectors HDAF-23-08.0-S-13-1
2.00 mm x 1.20 mm HD Mezz Rugged High-De

2.00 mm x 1.20 mm HD Mezz Rugged High-De

Buy Now
Stacking Connector, Rcpt, 299Pos, 1.2Mm; Mezzanine Connector Type Samtec - 11P5064 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 299Pos, 1.2Mm; Mezzanine Connector Type Samtec
11P5064
Stacking Connector, Rcpt, 299Pos, 1.2Mm; Mezzanine Connector Type Samtec 11P5064
STACKING CONNECTOR, RCPT, 299POS, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:299Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:ReceptacleRoH S Compliant: Yes

STACKING CONNECTOR, RCPT, 299POS, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:299Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDAF-23-08.0-S-13-1 11P5064
Product Name Pin & Socket Connectors Stacking Connector, Rcpt, 299Pos, 1.2Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details