Amphenol Industrial Power Connectors H4SMC8DM

Description
H4
Request a Quote Datasheet
Description
H4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
H4SMC8DM
Power Connectors H4SMC8DM
H4

H4

Buy Now
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SMC8DM-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SMC8DM-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SMC8DM-ND
Male Coupler Connector Plus 8 AWG

Male Coupler Connector Plus 8 AWG

Buy Now Datasheet
Cable Conn, Male, Minus, Ip68, 1.5Kv/50A; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8212 - Newark, An Avnet Company
Chicago, IL, United States
Cable Conn, Male, Minus, Ip68, 1.5Kv/50A; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8212
Cable Conn, Male, Minus, Ip68, 1.5Kv/50A; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8212
CABLE CONN, MALE, MINUS, IP68, 1.5KV/50A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:8AWG; Current Rating:50A; Voltage Rating:1.5kV

CABLE CONN, MALE, MINUS, IP68, 1.5KV/50A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:8AWG; Current Rating:50A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number H4SMC8DM 956-H4SMC8DM-ND 25AK8212
Product Name Power Connectors Photovoltaic (Solar Panel) Connector Assemblies Cable Conn, Male, Minus, Ip68, 1.5Kv/50A; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details