Samtec Inc. Pin & Socket Connectors HDAF-15-08.0-S-13-2

Description
2.00 mm x 1.20 mm HD Mezz Rugged High-De
Request a Quote Datasheet
Description
2.00 mm x 1.20 mm HD Mezz Rugged High-De
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HDAF-15-08.0-S-13-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HDAF-15-08.0-S-13-2
Pin & Socket Connectors HDAF-15-08.0-S-13-2
2.00 mm x 1.20 mm HD Mezz Rugged High-De

2.00 mm x 1.20 mm HD Mezz Rugged High-De

Buy Now
Stacking Connector, Rcpt, 195Pos, 1.2Mm; Mezzanine Connector Type Samtec - 11P5061 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 195Pos, 1.2Mm; Mezzanine Connector Type Samtec
11P5061
Stacking Connector, Rcpt, 195Pos, 1.2Mm; Mezzanine Connector Type Samtec 11P5061
STACKING CONNECTOR, RCPT, 195POS, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:195Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:ReceptacleRoH S Compliant: Yes

STACKING CONNECTOR, RCPT, 195POS, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:195Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDAF-15-08.0-S-13-2 11P5061
Product Name Pin & Socket Connectors Stacking Connector, Rcpt, 195Pos, 1.2Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers