H4+ SOLAR FEMALE 8AWG CONN. W SOLID CONTACT, CABLE MNT
Female Coupler Connector Plus 8 AWG
CABLE MOUNT, 8AWG, 50AMP. FREE 2 YEAR RADWELL WARRANTY
CABLE CON, FEMALE, PLUS, IP68, 1.5KV/50A; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:8AWG; Current Rating:50A; Voltage Rating:1.5kV
FEMALE H4 PLUS CABLE CONNECTOR F
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H4SFC8DM | H4SFC8DM | 956-H4SFC8DM-ND | 212916522 | 25AK8199 | H4SFC8DM |
| Product Name | Power Connectors | Connectors Miscellaneous | Photovoltaic (Solar Panel) Connector Assemblies | Connector/Terminal/Pin | Cable Con, Female, Plus, Ip68, 1.5Kv/50A; Photovoltaic / Solar Connector Type Amphenol Industrial | Photovoltaic (Solar Panel) Connector Assemblies |
| Coupling / Adapter | Coupling / Adapter |