Amphenol Industrial Power Connectors H4SMM4DM

Description
H4
Request a Quote Datasheet
Description
H4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
H4SMM4DM
Power Connectors H4SMM4DM
H4

H4

Buy Now
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SMM4DM-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SMM4DM-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SMM4DM-ND
Male Coupler Connector Plus 12 AWG

Male Coupler Connector Plus 12 AWG

Buy Now Datasheet
Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8216 - Newark, An Avnet Company
Chicago, IL, United States
Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8216
Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8216
CABLE CONN, MALE, MINUS, IP68, 1.5KV/20A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:20A; Voltage Rating:1.5kV

CABLE CONN, MALE, MINUS, IP68, 1.5KV/20A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:20A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number H4SMM4DM 956-H4SMM4DM-ND 25AK8216
Product Name Power Connectors Photovoltaic (Solar Panel) Connector Assemblies Cable Conn, Male, Minus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details