Amphenol Industrial Photovoltaic (Solar Panel) Connector Assemblies H4SFC4DMS

Description
Female Coupler Connector Plus 10 ~ 12 AWG
Request a Quote Datasheet
Description
Female Coupler Connector Plus 10 ~ 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SFC4DMS-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SFC4DMS-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SFC4DMS-ND
Female Coupler Connector Plus 10 ~ 12 AWG

Female Coupler Connector Plus 10 ~ 12 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
H4SFC4DMS
Power Connectors H4SFC4DMS
H4

H4

Buy Now
Cable Con, Female, Plus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Con, Female, Plus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8197
Cable Con, Female, Plus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8197
CABLE CON, FEMALE, PLUS, IP68, 1.5KV/20A; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:20A; Voltage Rating:1.5kV

CABLE CON, FEMALE, PLUS, IP68, 1.5KV/20A; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:20A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 956-H4SFC4DMS-ND H4SFC4DMS 25AK8197
Product Name Photovoltaic (Solar Panel) Connector Assemblies Power Connectors Cable Con, Female, Plus, Ip68, 1.5Kv/20A; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG58C/U - 8901 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details