Amphenol Industrial Photovoltaic (Solar Panel) Connector Assemblies H4SMC6DM

Description
Male Coupler Connector Plus 10 AWG
Request a Quote Datasheet
Description
Male Coupler Connector Plus 10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 956-H4SMC6DM-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
956-H4SMC6DM-ND
Photovoltaic (Solar Panel) Connector Assemblies 956-H4SMC6DM-ND
Male Coupler Connector Plus 10 AWG

Male Coupler Connector Plus 10 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
H4SMC6DM
Power Connectors H4SMC6DM
H4

H4

Buy Now
Connectors - H4SMC6DM - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
H4SMC6DM
Connectors H4SMC6DM
H4+ SOLAR MALE 10AWG CONN. W SOLID CONTACT, CABLE MNT

H4+ SOLAR MALE 10AWG CONN. W SOLID CONTACT, CABLE MNT

Buy Now
Cable Conn, Male, Minus, Ip68, 1.5Kv/30A; Photovoltaic / Solar Connector Type Amphenol Industrial - 25AK8211 - Newark, An Avnet Company
Chicago, IL, United States
Cable Conn, Male, Minus, Ip68, 1.5Kv/30A; Photovoltaic / Solar Connector Type Amphenol Industrial
25AK8211
Cable Conn, Male, Minus, Ip68, 1.5Kv/30A; Photovoltaic / Solar Connector Type Amphenol Industrial 25AK8211
CABLE CONN, MALE, MINUS, IP68, 1.5KV/30A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:30A; Voltage Rating:1.5kV

CABLE CONN, MALE, MINUS, IP68, 1.5KV/30A; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:30A; Voltage Rating:1.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 956-H4SMC6DM-ND H4SMC6DM H4SMC6DM 25AK8211
Product Name Photovoltaic (Solar Panel) Connector Assemblies Power Connectors Connectors Cable Conn, Male, Minus, Ip68, 1.5Kv/30A; Photovoltaic / Solar Connector Type Amphenol Industrial
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details